Infineon Technologies AG 900V 11A TO220 MOSFET Transistor IPP90R500C3XKSA1

Description
MOSFET N-CH 900V 11A TO220-3 Product overview: IPP90R500C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 11A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP90R500C3XKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 900V 11A TO220-3 Product overview: IPP90R500C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 11A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP90R500C3XKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V 11A TO220 MOSFET Transistor
278-IPP90R500C3XKSA1
900V 11A TO220 MOSFET Transistor 278-IPP90R500C3XKSA1
MOSFET N-CH 900V 11A TO220-3 Product overview: IPP90R500C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 11A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP90R500C3XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 11A TO220-3 Product overview: IPP90R500C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 11A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP90R500C3XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPP90R500C3XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP90R500C3XKSA1-ND
Single FETs, MOSFETs IPP90R500C3XKSA1-ND
N-Channel 900V 11A (Tc) 156W (Tc) Through Hole PG-TO220-3-1

N-Channel 900V 11A (Tc) 156W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP90R500C3XKSA1 - 1046049-IPP90R500C3XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP90R500C3XKSA1
1046049-IPP90R500C3XKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP90R500C3XKSA1 1046049-IPP90R500C3XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1046049-IPP90R500C3X KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-3-1 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 3.5V @ 740μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1700pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 6.6A, 10V Alternative Parts (Cross-Reference): STP20N95K5; IPP90R500C3XK; IPP90R500C3XKSA1; IPP90R500C3; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1046049-IPP90R500C3XKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 156W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-3-1
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 740μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 1700pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 6.6A, 10V
Alternative Parts (Cross-Reference): STP20N95K5; IPP90R500C3XK; IPP90R500C3XKSA1; IPP90R500C3;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP90R500C3XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP90R500C3XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP90R500C3XKSA1
MOSFET N-CH 900V 11A TO220-3

MOSFET N-CH 900V 11A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPP90R500C3XKSA1 IPP90R500C3XKSA1-ND 1046049-IPP90R500C3XKSA1 IPP90R500C3XKSA1
Product Name 900V 11A TO220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP90R500C3XKSA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 156000 milliwatts 156000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; PG-TO220-3-1 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data