Infineon Technologies AG 150V 112A TO220 MOSFET Transistor IPP076N15N5AKSA1

Description
MOSFET N-CH 150V 112A TO220-3 Product overview: IPP076N15N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 112A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 112A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP076N15N5AKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 112A TO220-3 Product overview: IPP076N15N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 112A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 112A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP076N15N5AKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 112A TO220 MOSFET Transistor
278-IPP076N15N5AKSA1
150V 112A TO220 MOSFET Transistor 278-IPP076N15N5AKSA1
MOSFET N-CH 150V 112A TO220-3 Product overview: IPP076N15N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 112A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 112A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP076N15N5AKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 112A TO220-3 Product overview: IPP076N15N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 112A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 112A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP076N15N5AKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1153709-IPP076N15N5AKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1153709-IPP076N15N5AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1153709-IPP076N15N5AKSA1
Win Source Part Number: 1153709-IPP076N15N5A KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ 5 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 112A (Tc) Rds On (Max) @ Id, Vgs: 7.6mOhm @ 56A, 10 Vgs(th) (Max) @ Id: 4.6V @ 160µA Power Dissipation (Max): 214W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4700 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPP076N15N5; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001180658 Base Product Number: IPP076 Drive Voltage (Max Rds On, Min Rds On): 8V, 10V

Win Source Part Number: 1153709-IPP076N15N5AKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™ 5
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 112A (Tc)
Rds On (Max) @ Id, Vgs: 7.6mOhm @ 56A, 10
Vgs(th) (Max) @ Id: 4.6V @ 160µA
Power Dissipation (Max): 214W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3
Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4700 pF @ 75 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPP076N15N5;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001180658
Base Product Number: IPP076
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPP076N15N5AKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPP076N15N5AKSA1-ND
Single FETs, MOSFETs 448-IPP076N15N5AKSA1-ND
N-Channel 150V 112A (Tc) 214W (Tc) Through Hole PG-TO220-3

N-Channel 150V 112A (Tc) 214W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
MOSFETs - 2144409P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144409P
MOSFETs 2144409P
Infineon MOSFET IPP076N15N5AKSA1

Infineon MOSFET IPP076N15N5AKSA1

Supplier's Site
MOSFETs - 2144409 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144409
MOSFETs 2144409
Infineon MOSFET IPP076N15N5AKSA1

Infineon MOSFET IPP076N15N5AKSA1

Supplier's Site
MOSFETs - 2144408 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144408
MOSFETs 2144408
Infineon MOSFET IPP076N15N5AKSA1

Infineon MOSFET IPP076N15N5AKSA1

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP076N15N5AKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP076N15N5AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP076N15N5AKSA1
MOSFET N-CH 150V 112A TO220-3

MOSFET N-CH 150V 112A TO220-3

Supplier's Site
Mosfet, N-Ch, 150V, 112A, To-220-3; Transistor Polarity Infineon - 45AC7167 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 112A, To-220-3; Transistor Polarity Infineon
45AC7167
Mosfet, N-Ch, 150V, 112A, To-220-3; Transistor Polarity Infineon 45AC7167
MOSFET, N-CH, 150V, 112A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:112A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.0059ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 150V, 112A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:112A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.0059ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET

MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPP076N15N5AKSA1 1153709-IPP076N15N5AKSA1 448-IPP076N15N5AKSA1-ND 2144409P 2144409 IPP076N15N5AKSA1 45AC7167 IPP076N15N5AKSA1
Product Name 150V 112A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 150V, 112A, To-220-3; Transistor Polarity Infineon MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
Transconductance 0.0450 kS
PD 214 milliwatts 214000 milliwatts
Unlock Full Specs
to access all available technical data