N-Channel 650V 12A (Tc) 104W (Tc) Through Hole PG-TO220-3
MOSFET N-CH 650V 12A TO220-3
MOSFET N-Ch 600V 12A TO220-3 CoolMOS CP
MOSFET N-CH 650V 12A TO220-3
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IPP60R250CPXKSA1-ND | IPP60R250CPXKSA1 | IPP60R250CPXKSA1 | IPP60R250CPXKSA1 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 650 volts |