Infineon Technologies AG Single FETs, MOSFETs IPP50N10S3L16AKSA1

Description
N-Channel 100V 50A (Tc) 100W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet
Description
N-Channel 100V 50A (Tc) 100W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPP50N10S3L16AKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP50N10S3L16AKSA1-ND
Single FETs, MOSFETs IPP50N10S3L16AKSA1-ND
N-Channel 100V 50A (Tc) 100W (Tc) Through Hole PG-TO220-3-1

N-Channel 100V 50A (Tc) 100W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50N10S3L16AKSA1 - 1045996-IPP50N10S3L16AKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50N10S3L16AKSA1
1045996-IPP50N10S3L16AKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50N10S3L16AKSA1 1045996-IPP50N10S3L16AKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045996-IPP50N10S3L1 6AKSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-3-1 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.4V @ 60μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 4180pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15.7 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045996-IPP50N10S3L16AKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO220-3-1
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 60μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 4180pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15.7 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - IPP50N10S3L16AKSA1 - Rochester Electronics
Newburyport, MA, United States
N-Channel Automotive MOSFET

N-Channel Automotive MOSFET

Supplier's Site Datasheet
Singapore, Singapore
100V 50A TO220 MOSFET Transistor
278-IPP50N10S3L16AKSA1
100V 50A TO220 MOSFET Transistor 278-IPP50N10S3L16AKSA1
MOSFET N-CH 100V 50A TO220-3 Product overview: IPP50N10S3L16AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP50N10S3L16AKS A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 50A TO220-3 Product overview: IPP50N10S3L16AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP50N10S3L16AKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 100V 50A TO220-3 - 376-IPP50N10S3L16AKSA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 50A TO220-3
376-IPP50N10S3L16AKSA1
MOSFET N-CH 100V 50A TO220-3 376-IPP50N10S3L16AKSA1
MOSFET N-CH 100V 50A TO220-3

MOSFET N-CH 100V 50A TO220-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP50N10S3L16AKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP50N10S3L16AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP50N10S3L16AKSA1
MOSFET N-CH 100V 50A TO220-3

MOSFET N-CH 100V 50A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPP50N10S3L16AKSA1-ND 1045996-IPP50N10S3L16AKSA1 IPP50N10S3L16AKSA1 278-IPP50N10S3L16AKSA1 376-IPP50N10S3L16AKSA1 IPP50N10S3L16AKSA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50N10S3L16AKSA1 100V 50A TO220 MOSFET Transistor MOSFET N-CH 100V 50A TO220-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; PG-TO220-3-1 TO-220; TO-220-3 Tube TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 100 volts 100 volts
PD 100000 milliwatts 100000 milliwatts 100000 milliwatts
Unlock Full Specs
to access all available technical data