Infineon Technologies AG Single FETs, MOSFETs IPP80N06S2L11AKSA2

Description
N-Channel 55V 80A (Tc) 158W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet
Description
N-Channel 55V 80A (Tc) 158W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPP80N06S2L11AKSA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP80N06S2L11AKSA2-ND
Single FETs, MOSFETs IPP80N06S2L11AKSA2-ND
N-Channel 55V 80A (Tc) 158W (Tc) Through Hole PG-TO220-3-1

N-Channel 55V 80A (Tc) 158W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
Singapore, Singapore
55V 80A TO220 MOSFET Transistor
278-IPP80N06S2L11AKSA2
55V 80A TO220 MOSFET Transistor 278-IPP80N06S2L11AKSA2
MOSFET N-CH 55V 80A TO220-3 Product overview: IPP80N06S2L11AKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP80N06S2L11AKS A2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 80A TO220-3 Product overview: IPP80N06S2L11AKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP80N06S2L11AKSA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N06S2L11AKSA2 - 137339-IPP80N06S2L11AKSA2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N06S2L11AKSA2
137339-IPP80N06S2L11AKSA2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N06S2L11AKSA2 137339-IPP80N06S2L11AKSA2
Manufacturer: Infineon Technologies Win Source Part Number: 137339-IPP80N06S2L11 AKSA2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 158W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-3-1 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2V @ 93μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 2075pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.7 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 137339-IPP80N06S2L11AKSA2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 158W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO220-3-1
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2V @ 93μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 2075pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.7 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP80N06S2L11AKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP80N06S2L11AKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP80N06S2L11AKSA2
MOSFET N-CH 55V 80A TO220-3

MOSFET N-CH 55V 80A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPP80N06S2L11AKSA2-ND 278-IPP80N06S2L11AKSA2 137339-IPP80N06S2L11AKSA2 IPP80N06S2L11AKSA2
Product Name Single FETs, MOSFETs 55V 80A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N06S2L11AKSA2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; PG-TO220-3-1 2075 pF @ 25 V
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data