Infineon Technologies AG 700V 5.4A MOSFET Transistor IPS70R1K4CEAKMA1

Description
MOSFET N-CH 700V 5.4A TO251 Product overview: IPS70R1K4CEAKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPS70R1K4CEAKMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 700V 5.4A TO251 Product overview: IPS70R1K4CEAKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPS70R1K4CEAKMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 5.4A MOSFET Transistor
278-IPS70R1K4CEAKMA1
700V 5.4A MOSFET Transistor 278-IPS70R1K4CEAKMA1
MOSFET N-CH 700V 5.4A TO251 Product overview: IPS70R1K4CEAKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPS70R1K4CEAKMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 700V 5.4A TO251 Product overview: IPS70R1K4CEAKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPS70R1K4CEAKMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 967226-IPS70R1K4CEAKMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
967226-IPS70R1K4CEAKMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 967226-IPS70R1K4CEAKMA1
Win Source Part Number: 967226-IPS70R1K4CEAK MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tube Standard Package: 1,500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Super Junction Drain to Source Voltage (Vdss): 700 V Current - Continuous Drain (Id) @ 25°C: 5.4A (Tc) Rds On (Max) @ Id, Vgs: 1.4Ohm @ 1A, 10V Vgs(th) (Max) @ Id: 3.5V @ 100µA Power Dissipation (Max): 53W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Stub Leads, IPak Supplier Device Package: PG-TO251-3-11 Gate Charge (Qg) (Max) @ Vgs: 10.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 225 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPU60R1K5CEAKMA2; IPU50R2K0CEBKMA1; STD1NK60-1; FDMC6679AZIPS70R1K4C E; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: INFINFIPS70R1K4CEAKM A1,2156-IPS70R1K4CEA KMA1,SP001467042 Base Product Number: IPS70R1 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 967226-IPS70R1K4CEAKMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Package: Tube
Standard Package: 1,500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Super Junction
Drain to Source Voltage (Vdss): 700 V
Current - Continuous Drain (Id) @ 25°C: 5.4A (Tc)
Rds On (Max) @ Id, Vgs: 1.4Ohm @ 1A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 100µA
Power Dissipation (Max): 53W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Stub Leads, IPak
Supplier Device Package: PG-TO251-3-11
Gate Charge (Qg) (Max) @ Vgs: 10.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 225 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPU60R1K5CEAKMA2; IPU50R2K0CEBKMA1; STD1NK60-1; FDMC6679AZIPS70R1K4CE;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: INFINFIPS70R1K4CEAKMA1,2156-IPS70R1K4CEAKMA1,SP001467042
Base Product Number: IPS70R1
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IPS70R1K4CEAKMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPS70R1K4CEAKMA1-ND
Single FETs, MOSFETs IPS70R1K4CEAKMA1-ND
N-Channel 700V 5.4A (Tc) 53W (Tc) Through Hole PG-TO251-3-11

N-Channel 700V 5.4A (Tc) 53W (Tc) Through Hole PG-TO251-3-11

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPS70R1K4CEAKMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPS70R1K4CEAKMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPS70R1K4CEAKMA1
MOSFET N-CH 700V 5.4A TO251

MOSFET N-CH 700V 5.4A TO251

Supplier's Site
Single FETs, MOSFETs - IPS70R1K4CEAKMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPS70R1K4CEAKMA1
Single FETs, MOSFETs IPS70R1K4CEAKMA1
MOSFET N-CH 700V 5.4A TO251

MOSFET N-CH 700V 5.4A TO251

Supplier's Site Datasheet
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPS70R1K4CEAKMA1 967226-IPS70R1K4CEAKMA1 IPS70R1K4CEAKMA1-ND IPS70R1K4CEAKMA1 IPS70R1K4CEAKMA1 IPS70R1K4CEAKMA1
Product Name 700V 5.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 700 volts 700 volts
PD 53000 milliwatts 53000 milliwatts 53000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tube SOT3 TO-251-3 Stub Leads, IPAK Through Hole TO-251-3 Stub Leads, IPak
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
100V 58A MOSFET Transistor - 278-AUIRFN7110TR - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 4300 milliwatts
View Details
3 suppliers