Infineon Technologies AG 120V 120A TO220 MOSFET Transistor IPP041N12N3GXKSA1

Description
MOSFET N-CH 120V 120A TO220-3 Product overview: IPP041N12N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 120A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP041N12N3GXKSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 120V 120A TO220-3 Product overview: IPP041N12N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 120A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP041N12N3GXKSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 120A TO220 MOSFET Transistor
278-IPP041N12N3GXKSA1
120V 120A TO220 MOSFET Transistor 278-IPP041N12N3GXKSA1
MOSFET N-CH 120V 120A TO220-3 Product overview: IPP041N12N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 120A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP041N12N3GXKSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 120V 120A TO220-3 Product overview: IPP041N12N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 120A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP041N12N3GXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP041N12N3GXKSA1 - 874827-IPP041N12N3GXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP041N12N3GXKSA1
874827-IPP041N12N3GXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP041N12N3GXKSA1 874827-IPP041N12N3GXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 874827-IPP041N12N3GX KSA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 120 V 120A (Tc) 300W (Tc) Through Hole PG-TO220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IPP041 Categories: Discrete Semiconductor Products Case / Package: PG-TO220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPP041N12N3 G, IPP041N12N3 G-ND, IPP041N12N3G, SP000652746

Manufacturer: Infineon Technologies
Win Source Part Number: 874827-IPP041N12N3GXKSA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 120 V 120A (Tc) 300W (Tc) Through Hole PG-TO220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IPP041
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPP041N12N3 G, IPP041N12N3 G-ND, IPP041N12N3G, SP000652746

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPP041N12N3GXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPP041N12N3GXKSA1-ND
Single FETs, MOSFETs 448-IPP041N12N3GXKSA1-ND
N-Channel 120V 120A (Tc) 300W (Tc) Through Hole PG-TO220-3

N-Channel 120V 120A (Tc) 300W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
MOSFET N-Ch 120V 120A TO220-3 OptiMOS 3

MOSFET N-Ch 120V 120A TO220-3 OptiMOS 3

Buy Now Datasheet
Single FETs, MOSFETs - IPP041N12N3GXKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPP041N12N3GXKSA1
Single FETs, MOSFETs IPP041N12N3GXKSA1
MOSFET N-CH 120V 120A TO220-3

MOSFET N-CH 120V 120A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP041N12N3GXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP041N12N3GXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP041N12N3GXKSA1
MOSFET N-CH 120V 120A TO220-3

MOSFET N-CH 120V 120A TO220-3

Supplier's Site
Mosfet, N Channel, 120V, 120A, To220-3; Channel Type Infineon - 47W3477 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 120V, 120A, To220-3; Channel Type Infineon
47W3477
Mosfet, N Channel, 120V, 120A, To220-3; Channel Type Infineon 47W3477
MOSFET, N CHANNEL, 120V, 120A, TO220-3; Channel Type:N Channel; Drain Source Voltage Vds:120V; Continuous Drain Current Id:120A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 120V, 120A, TO220-3; Channel Type:N Channel; Drain Source Voltage Vds:120V; Continuous Drain Current Id:120A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPP041N12N3GXKSA1 874827-IPP041N12N3GXKSA1 448-IPP041N12N3GXKSA1-ND IPP041N12N3GXKSA1 IPP041N12N3GXKSA1 IPP041N12N3GXKSA1 47W3477
Product Name 120V 120A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP041N12N3GXKSA1 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 120V, 120A, To220-3; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 120 volts 120 volts
Transconductance 0.0830 kS
PD 300 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data