Infineon Technologies AG Single FETs, MOSFETs IPP65R190CFDAAKSA1

Description
N-Channel 650V 17.5A (Tc) 151W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet
Description
N-Channel 650V 17.5A (Tc) 151W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPP65R190CFDAAKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP65R190CFDAAKSA1-ND
Single FETs, MOSFETs IPP65R190CFDAAKSA1-ND
N-Channel 650V 17.5A (Tc) 151W (Tc) Through Hole PG-TO220-3

N-Channel 650V 17.5A (Tc) 151W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R190CFDAAKSA1 - 921340-IPP65R190CFDAAKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R190CFDAAKSA1
921340-IPP65R190CFDAAKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R190CFDAAKSA1 921340-IPP65R190CFDAAKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 921340-IPP65R190CFDA AKSA1 Series: Automotive, AEC-Q101, CoolMOS™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 650 V 17.5A (Tc) 151W (Tc) Through Hole PG-TO220-3 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PG-TO220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921340-IPP65R190CFDAAKSA1
Series: Automotive, AEC-Q101, CoolMOS™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 650 V 17.5A (Tc) 151W (Tc) Through Hole PG-TO220-3
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
650V 17.5A TO220 MOSFET Transistor
278-IPP65R190CFDAAKSA1
650V 17.5A TO220 MOSFET Transistor 278-IPP65R190CFDAAKSA1
MOSFET N-CH 650V 17.5A TO220-3 Product overview: IPP65R190CFDAAKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP65R190CFDAAKS A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 17.5A TO220-3 Product overview: IPP65R190CFDAAKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP65R190CFDAAKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP65R190CFDAAKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP65R190CFDAAKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP65R190CFDAAKSA1
MOSFET N-CH 650V 17.5A TO220-3

MOSFET N-CH 650V 17.5A TO220-3

Supplier's Site
MOSFET N-CH 650V TO-220-3 - 376-IPP65R190CFDAAKSA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 650V TO-220-3
376-IPP65R190CFDAAKSA1
MOSFET N-CH 650V TO-220-3 376-IPP65R190CFDAAKSA1
MOSFET N-CH 650V TO-220-3

MOSFET N-CH 650V TO-220-3

Supplier's Site
MOSFET N-Ch 650V 17.5A TO220-3

MOSFET N-Ch 650V 17.5A TO220-3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPP65R190CFDAAKSA1-ND 921340-IPP65R190CFDAAKSA1 278-IPP65R190CFDAAKSA1 IPP65R190CFDAAKSA1 376-IPP65R190CFDAAKSA1 IPP65R190CFDAAKSA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R190CFDAAKSA1 650V 17.5A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 650V TO-220-3 MOSFET
Polarity N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; PG-TO220-3 Tube TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
PD 151000 milliwatts 151000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products