Infineon Technologies AG Single FETs, MOSFETs IPP65R074C6XKSA1

Description
N-Channel 650V 57.7A (Tc) 480.8W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet
Description
N-Channel 650V 57.7A (Tc) 480.8W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPP65R074C6XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP65R074C6XKSA1-ND
Single FETs, MOSFETs IPP65R074C6XKSA1-ND
N-Channel 650V 57.7A (Tc) 480.8W (Tc) Through Hole PG-TO220-3

N-Channel 650V 57.7A (Tc) 480.8W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Singapore, Singapore
650V 57.7A TO220 MOSFET Transistor
278-IPP65R074C6XKSA1
650V 57.7A TO220 MOSFET Transistor 278-IPP65R074C6XKSA1
MOSFET N-CH 650V 57.7A TO220-3 Product overview: IPP65R074C6XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 57.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 57.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP65R074C6XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 57.7A TO220-3 Product overview: IPP65R074C6XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 57.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 57.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP65R074C6XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R074C6XKSA1 - 776915-IPP65R074C6XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R074C6XKSA1
776915-IPP65R074C6XKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R074C6XKSA1 776915-IPP65R074C6XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 776915-IPP65R074C6XK SA1 Series: CoolMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 57.7A (Tc) Family Name: IPP65R074C6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: PG-TO-220-3 Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 3.5V @ 1.4mA Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3020pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 480.8W (Tc) Rds On (Maximum) @ Id, Vgs: 74 mOhm @ 13.9A, 10V Alternative Parts (Cross-Reference): STP34N65M5; STP57N65M5; SiHP28N65EF-GE3; IXTP34N65X2; Introduction Date: September 14, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776915-IPP65R074C6XKSA1
Series: CoolMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 57.7A (Tc)
Family Name: IPP65R074C6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: PG-TO-220-3
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 3.5V @ 1.4mA
Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3020pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 480.8W (Tc)
Rds On (Maximum) @ Id, Vgs: 74 mOhm @ 13.9A, 10V
Alternative Parts (Cross-Reference): STP34N65M5; STP57N65M5; SiHP28N65EF-GE3; IXTP34N65X2;
Introduction Date: September 14, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IPP65R074C6XKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPP65R074C6XKSA1
Single FETs, MOSFETs IPP65R074C6XKSA1
MOSFET N-CH 650V 57.7A TO220-3

MOSFET N-CH 650V 57.7A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP65R074C6XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP65R074C6XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP65R074C6XKSA1
MOSFET N-CH 650V 57.7A TO220-3

MOSFET N-CH 650V 57.7A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPP65R074C6XKSA1-ND 278-IPP65R074C6XKSA1 776915-IPP65R074C6XKSA1 IPP65R074C6XKSA1 IPP65R074C6XKSA1
Product Name Single FETs, MOSFETs 650V 57.7A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R074C6XKSA1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3 TO-220; TO-220-3 3020 pF @ 100 V
PD 480800 milliwatts 480800 milliwatts 480800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data