Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N04S3H4AKSA1 IPP80N04S3H4AKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 921341-IPP80N04S3H4A KSA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 80A (Tc) 115W (Tc) Through Hole PG-TO220-3-1 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PG-TO220-3-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPP80N04S3-H4, IPP80N04S3-H4-ND, SP000415702
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 921341-IPP80N04S3H4A KSA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 80A (Tc) 115W (Tc) Through Hole PG-TO220-3-1 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PG-TO220-3-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPP80N04S3-H4, IPP80N04S3-H4-ND, SP000415702
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N04S3H4AKSA1 - 921341-IPP80N04S3H4AKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N04S3H4AKSA1
921341-IPP80N04S3H4AKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N04S3H4AKSA1 921341-IPP80N04S3H4AKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 921341-IPP80N04S3H4A KSA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 80A (Tc) 115W (Tc) Through Hole PG-TO220-3-1 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PG-TO220-3-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPP80N04S3-H4, IPP80N04S3-H4-ND, SP000415702

Manufacturer: Infineon Technologies
Win Source Part Number: 921341-IPP80N04S3H4AKSA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 80A (Tc) 115W (Tc) Through Hole PG-TO220-3-1
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-3-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPP80N04S3-H4, IPP80N04S3-H4-ND, SP000415702

Buy Now Datasheet
Single FETs, MOSFETs - IPP80N04S3H4AKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP80N04S3H4AKSA1-ND
Single FETs, MOSFETs IPP80N04S3H4AKSA1-ND
N-Channel 40V 80A (Tc) 115W (Tc) Through Hole PG-TO220-3-1

N-Channel 40V 80A (Tc) 115W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP80N04S3H4AKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP80N04S3H4AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP80N04S3H4AKSA1
MOSFET N-CH 40V 80A TO220-3

MOSFET N-CH 40V 80A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 921341-IPP80N04S3H4AKSA1 IPP80N04S3H4AKSA1-ND IPP80N04S3H4AKSA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N04S3H4AKSA1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products