Infineon Technologies AG Single FETs, MOSFETs IPP80N04S2L03AKSA1

Description
N-Channel 40V 80A (Tc) 300W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet
Description
N-Channel 40V 80A (Tc) 300W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPP80N04S2L03AKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP80N04S2L03AKSA1-ND
Single FETs, MOSFETs IPP80N04S2L03AKSA1-ND
N-Channel 40V 80A (Tc) 300W (Tc) Through Hole PG-TO220-3-1

N-Channel 40V 80A (Tc) 300W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N04S2L03AKSA1 - 1046032-IPP80N04S2L03AKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N04S2L03AKSA1
1046032-IPP80N04S2L03AKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N04S2L03AKSA1 1046032-IPP80N04S2L03AKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1046032-IPP80N04S2L0 3AKSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-3-1 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 213nC @ 10V Max Input Capacitance: 6000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Infineon Technologies
Win Source Part Number: 1046032-IPP80N04S2L03AKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO220-3-1
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 213nC @ 10V
Max Input Capacitance: 6000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.4 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
40V 80A TO220 MOSFET Transistor
278-IPP80N04S2L03AKSA1
40V 80A TO220 MOSFET Transistor 278-IPP80N04S2L03AKSA1
MOSFET N-CH 40V 80A TO220-3 Product overview: IPP80N04S2L03AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP80N04S2L03AKS A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 80A TO220-3 Product overview: IPP80N04S2L03AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP80N04S2L03AKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP80N04S2L03AKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP80N04S2L03AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP80N04S2L03AKSA1
MOSFET N-CH 40V 80A TO220-3

MOSFET N-CH 40V 80A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPP80N04S2L03AKSA1-ND 1046032-IPP80N04S2L03AKSA1 278-IPP80N04S2L03AKSA1 IPP80N04S2L03AKSA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N04S2L03AKSA1 40V 80A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; PG-TO220-3-1 Tube TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
 - AUIRFR024NTRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type DPAK
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details