The UMW IPP045N10N3G is a 100V N-channel MOSFET designed for high-frequency switching and synchronous rectification. It is packaged in a TO-220 case and features a drain-source on-state resistance of 4.5 mΩ at a gate-source voltage of 10V, with a continuous drain current of 105 A at a case temperature of 100°C. The device supports an operating junction temperature up to 175°C, with a thermal resistance from junction to case of 0.7 K/W. It is RoHS compliant and has a gate plateau voltage of 4.7 V, with total gate charge ranging from 88 to 117 nC.
MOSFET N-CH 100V 100A TO220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4518-IPP045N10N3G-ND |
| Product Name | Single FETs, MOSFETs |