Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R280P7XKSA1 IPP60R280P7XKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 921337-IPP60R280P7XK SA1 Series: CoolMOS™ P7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 12A (Tc) 53W (Tc) Through Hole PG-TO220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IPP60R280 Categories: Discrete Semiconductor Products Case / Package: PG-TO220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 921337-IPP60R280P7XK SA1 Series: CoolMOS™ P7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 12A (Tc) 53W (Tc) Through Hole PG-TO220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IPP60R280 Categories: Discrete Semiconductor Products Case / Package: PG-TO220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R280P7XKSA1 - 921337-IPP60R280P7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R280P7XKSA1
921337-IPP60R280P7XKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R280P7XKSA1 921337-IPP60R280P7XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 921337-IPP60R280P7XK SA1 Series: CoolMOS™ P7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 12A (Tc) 53W (Tc) Through Hole PG-TO220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IPP60R280 Categories: Discrete Semiconductor Products Case / Package: PG-TO220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921337-IPP60R280P7XKSA1
Series: CoolMOS™ P7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 12A (Tc) 53W (Tc) Through Hole PG-TO220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IPP60R280
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IPP60R280P7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP60R280P7XKSA1-ND
Single FETs, MOSFETs IPP60R280P7XKSA1-ND
N-Channel 600V 12A (Tc) 53W (Tc) Through Hole PG-TO220-3

N-Channel 600V 12A (Tc) 53W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Singapore, Singapore
600V 12A TO220 MOSFET Transistor
278-IPP60R280P7XKSA1
600V 12A TO220 MOSFET Transistor 278-IPP60R280P7XKSA1
MOSFET N-CH 600V 12A TO220-3 Product overview: IPP60R280P7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP60R280P7XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 12A TO220-3 Product overview: IPP60R280P7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP60R280P7XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2144418 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144418
MOSFETs 2144418
Infineon MOSFET IPP60R280P7XKSA1

Infineon MOSFET IPP60R280P7XKSA1

Supplier's Site
MOSFETs - 2144417 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144417
MOSFETs 2144417
Infineon MOSFET IPP60R280P7XKSA1

Infineon MOSFET IPP60R280P7XKSA1

Supplier's Site
MOSFETs - 2144418P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144418P
MOSFETs 2144418P
Infineon MOSFET IPP60R280P7XKSA1

Infineon MOSFET IPP60R280P7XKSA1

Supplier's Site
Single FETs, MOSFETs - IPP60R280P7XKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPP60R280P7XKSA1
Single FETs, MOSFETs IPP60R280P7XKSA1
MOSFET N-CH 600V 12A TO220-3

MOSFET N-CH 600V 12A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP60R280P7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP60R280P7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP60R280P7XKSA1
MOSFET N-CH 600V 12A TO220-3

MOSFET N-CH 600V 12A TO220-3

Supplier's Site
Transistor - 108089168 - Radwell International
Willingboro, NJ, United States
Transistor
108089168
Transistor 108089168
MOSFET, N-CH, 600V, 12A, TO-220, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:12A, DRAIN SOURCE VOLTAGE VDS:600V, ON RESISTANCE RDS(ON):0.214OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:3.5V, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 600V, 12A, TO-220, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:12A, DRAIN SOURCE VOLTAGE VDS:600V, ON RESISTANCE RDS(ON):0.214OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:3.5V, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N-Ch, 600V, 12A, To-220; Transistor Polarity Infineon - 34AC1711 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 12A, To-220; Transistor Polarity Infineon
34AC1711
Mosfet, N-Ch, 600V, 12A, To-220; Transistor Polarity Infineon 34AC1711
MOSFET, N-CH, 600V, 12A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.214ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 12A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.214ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET LOW POWER_NEW

MOSFET LOW POWER_NEW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 921337-IPP60R280P7XKSA1 IPP60R280P7XKSA1-ND 278-IPP60R280P7XKSA1 2144418 2144418P IPP60R280P7XKSA1 IPP60R280P7XKSA1 108089168 34AC1711 IPP60R280P7XKSA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R280P7XKSA1 Single FETs, MOSFETs 600V 12A TO220 MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Mosfet, N-Ch, 600V, 12A, To-220; Transistor Polarity Infineon MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PG-TO220-3 TO-220; TO-220-3 Tube TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data