Infineon Technologies AG Single FETs, MOSFETs IPP120P04P404AKSA1

Description
P-Channel 40V 120A (Tc) 136W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet
Description
P-Channel 40V 120A (Tc) 136W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPP120P04P404AKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP120P04P404AKSA1-ND
Single FETs, MOSFETs IPP120P04P404AKSA1-ND
P-Channel 40V 120A (Tc) 136W (Tc) Through Hole PG-TO220-3-1

P-Channel 40V 120A (Tc) 136W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 989333-IPP120P04P404AKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
989333-IPP120P04P404AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 989333-IPP120P04P404AKSA1
Win Source Part Number: 989333-IPP120P04P404 AKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 3.8mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 340µA Power Dissipation (Max): 136W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3-1 Gate Charge (Qg) (Max) @ Vgs: 205 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 14790 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000842278,INFINFIP P120P04P404AKSA1,215 6-IPP120P04P404AKSA1 Base Product Number: IPP120P Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 989333-IPP120P04P404AKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, OptiMOS™
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 3.8mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 340µA
Power Dissipation (Max): 136W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3-1
Gate Charge (Qg) (Max) @ Vgs: 205 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 14790 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000842278,INFINFIPP120P04P404AKSA1,2156-IPP120P04P404AKSA1
Base Product Number: IPP120P
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP120P04P404AKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP120P04P404AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP120P04P404AKSA1
MOSFET P-CH 40V 120A TO220-3

MOSFET P-CH 40V 120A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPP120P04P404AKSA1-ND 989333-IPP120P04P404AKSA1 IPP120P04P404AKSA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type TO-220; TO-220-3 SOT3 TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFC8407TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type Die
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers