Infineon Technologies AG Single FETs, MOSFETs IPP45N06S4L08AKSA2

Description
N-Channel 60V 45A (Tc) 71W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet
Description
N-Channel 60V 45A (Tc) 71W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPP45N06S4L08AKSA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP45N06S4L08AKSA2-ND
Single FETs, MOSFETs IPP45N06S4L08AKSA2-ND
N-Channel 60V 45A (Tc) 71W (Tc) Through Hole PG-TO220-3-1

N-Channel 60V 45A (Tc) 71W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP45N06S4L08AKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP45N06S4L08AKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP45N06S4L08AKSA2
MOSFET N-CH 60V 45A TO220-3

MOSFET N-CH 60V 45A TO220-3

Supplier's Site
MOSFET MOSFET

MOSFET MOSFET

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPP45N06S4L08AKSA2-ND IPP45N06S4L08AKSA2 IPP45N06S4L08AKSA2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF2903ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers