N-Channel 600V 30A (Tc) 219W (Tc) Through Hole PG-TO220-3
MOSFET N-CH 600V 30A TO220-3 Product overview: IPP60R125C6XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP60R125C6XKSA1
Trans MOSFET N-CH 600V 30A 3-Pin(3+Tab) TO-220
MOSFET N-CH 600V 30A TO220-3
MOSFET, N-CH, 600V, 30A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.11ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
MOSFET N-CH 600V 30A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPP60R125C6XKSA1-ND | 278-IPP60R125C6XKSA1 | 376-IPP60R125C6XKSA1 | IPP60R125C6XKSA1 | 13AC9082 | IPP60R125C6XKSA1 |
| Product Name | Single FETs, MOSFETs | 600V 30A TO220 MOSFET Transistor | Trans MOSFET N-CH 600V 30A 3-Pin(3+Tab) TO-220 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 30A, To-220-3; Transistor Polarity Infineon | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-3; TO-220 | TO-220; TO-220-3 | |
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | ||||
| V(BR)DSS | 600 volts | 600 volts | ||||
| PD | 219000 milliwatts | 219000 milliwatts | 219000 milliwatts |