Infineon Technologies AG MOSFETs IPP60R180C7XKSA1

Description
Infineon MOSFET IPP60R180C7XKSA1
Request a Quote Datasheet
Description
Infineon MOSFET IPP60R180C7XKSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2149095P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149095P
MOSFETs 2149095P
Infineon MOSFET IPP60R180C7XKSA1

Infineon MOSFET IPP60R180C7XKSA1

Supplier's Site
MOSFETs - 2149095 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149095
MOSFETs 2149095
Infineon MOSFET IPP60R180C7XKSA1

Infineon MOSFET IPP60R180C7XKSA1

Supplier's Site
MOSFETs - 2149094 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149094
MOSFETs 2149094
Infineon MOSFET IPP60R180C7XKSA1

Infineon MOSFET IPP60R180C7XKSA1

Supplier's Site
Single FETs, MOSFETs - IPP60R180C7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP60R180C7XKSA1-ND
Single FETs, MOSFETs IPP60R180C7XKSA1-ND
N-Channel 600V 13A (Tc) 68W (Tc) Through Hole PG-TO220-3-1

N-Channel 600V 13A (Tc) 68W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065308-IPP60R180C7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065308-IPP60R180C7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065308-IPP60R180C7XKSA1
Win Source Part Number: 1065308-IPP60R180C7X KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ C7 Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 13A (Tc) Rds On (Max) @ Id, Vgs: 180mOhm @ 5.3A, 10V Vgs(th) (Max) @ Id: 4V @ 260µA Power Dissipation (Max): 68W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3-1 Gate Charge (Qg) (Max) @ Vgs: 24 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1080 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPP60R280P6XKSA1; IPP60R280C6XKSA1; IPP60R199CPXKSA1; FCP16N60N; STP15NM60ND; STP18N65M5IPP60R180C 7; SP001277624; Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: 2156-IPP60R180C7XKSA 1-448 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1065308-IPP60R180C7XKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ C7
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 13A (Tc)
Rds On (Max) @ Id, Vgs: 180mOhm @ 5.3A, 10V
Vgs(th) (Max) @ Id: 4V @ 260µA
Power Dissipation (Max): 68W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3-1
Gate Charge (Qg) (Max) @ Vgs: 24 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1080 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPP60R280P6XKSA1; IPP60R280C6XKSA1; IPP60R199CPXKSA1; FCP16N60N; STP15NM60ND; STP18N65M5IPP60R180C7; SP001277624;
Fake Threat In the Open Market: 51 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: 2156-IPP60R180C7XKSA1-448
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
600V 13A TO220 MOSFET Transistor
278-IPP60R180C7XKSA1
600V 13A TO220 MOSFET Transistor 278-IPP60R180C7XKSA1
MOSFET N-CH 600V 13A TO220-3 Product overview: IPP60R180C7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP60R180C7XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 13A TO220-3 Product overview: IPP60R180C7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP60R180C7XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 13A, To-220-3; Transistor Polarity Infineon - 13AC9083 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 13A, To-220-3; Transistor Polarity Infineon
13AC9083
Mosfet, N-Ch, 600V, 13A, To-220-3; Transistor Polarity Infineon 13AC9083
MOSFET, N-CH, 600V, 13A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:13A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.155ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 13A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:13A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.155ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP60R180C7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP60R180C7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP60R180C7XKSA1
MOSFET N-CH 600V 13A TO220-3

MOSFET N-CH 600V 13A TO220-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2149095P IPP60R180C7XKSA1-ND 1065308-IPP60R180C7XKSA1 278-IPP60R180C7XKSA1 13AC9083 IPP60R180C7XKSA1 IPP60R180C7XKSA1
Product Name MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 600V 13A TO220 MOSFET Transistor Mosfet, N-Ch, 600V, 13A, To-220-3; Transistor Polarity Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; TO-220 TO-220; TO-220-3 SOT3 Tube TO-3; TO-220 TO-220; TO-220-3
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
PD 68 milliwatts
Unlock Full Specs
to access all available technical data