Infineon Technologies AG Single FETs, MOSFETs IPP06N03LA

Description
N-Channel 25V 50A (Tc) 83W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet
Description
N-Channel 25V 50A (Tc) 83W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPP06N03LAIN-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP06N03LAIN-ND
Single FETs, MOSFETs IPP06N03LAIN-ND
N-Channel 25V 50A (Tc) 83W (Tc) Through Hole PG-TO220-3

N-Channel 25V 50A (Tc) 83W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Singapore, Singapore
25V 50A TO220 MOSFET Transistor
278-IPP06N03LA
25V 50A TO220 MOSFET Transistor 278-IPP06N03LA
MOSFET N-CH 25V 50A TO220-3 Product overview: IPP06N03LA from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 50A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 50A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP06N03LA can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 50A TO220-3 Product overview: IPP06N03LA from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 50A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 50A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP06N03LA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP06N03LA - 1045964-IPP06N03LA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP06N03LA
1045964-IPP06N03LA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP06N03LA 1045964-IPP06N03LA
Manufacturer: Infineon Technologies Win Source Part Number: 1045964-IPP06N03LA Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2V @ 40μA Max Gate Charge: 22nC @ 5V Max Input Capacitance: 2653pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.2 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045964-IPP06N03LA
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2V @ 40μA
Max Gate Charge: 22nC @ 5V
Max Input Capacitance: 2653pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.2 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP06N03LA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP06N03LA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP06N03LA
MOSFET N-CH 25V 50A TO220-3

MOSFET N-CH 25V 50A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPP06N03LAIN-ND 278-IPP06N03LA 1045964-IPP06N03LA IPP06N03LA
Product Name Single FETs, MOSFETs 25V 50A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP06N03LA Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; PG-TO-220-3 22 nC @ 5 V
PD 83000 milliwatts 83000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFB3806-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers