IPS06N03LA G is an N-channel logic level MOSFET designed for high-frequency dc/dc converters, packaged in a P-TO251-3-11 case with a continuous drain current of 50 A at 25 ∘C and a drain-source breakdown voltage of 25 V. It has a maximum on-state resistance of 9.6 mΩ at VₓS=4.5 V and 30 A, with a gate-source voltage rating of ±20 V and an operating temperature range of -55 ∘C to 175 ∘C. The device is RoHS compliant and meets IEC climatic category 55/175/56.
N-Channel 25V 50A (Tc) 83W (Tc) Through Hole PG-TO251-3-11
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | IPS06N03LAG-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |