Infineon Technologies AG Single FETs, MOSFETs IPP65R110CFDAAKSA1

Description
N-Channel 650V 31.2A (Tc) 277.8W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet
Description
N-Channel 650V 31.2A (Tc) 277.8W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPP65R110CFDAAKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPP65R110CFDAAKSA1-ND
Single FETs, MOSFETs 448-IPP65R110CFDAAKSA1-ND
N-Channel 650V 31.2A (Tc) 277.8W (Tc) Through Hole PG-TO220-3

N-Channel 650V 31.2A (Tc) 277.8W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Singapore, Singapore
650V 31.2A TO220 MOSFET Transistor
278-IPP65R110CFDAAKSA1
650V 31.2A TO220 MOSFET Transistor 278-IPP65R110CFDAAKSA1
MOSFET N-CH 650V 31.2A TO220-3 Product overview: IPP65R110CFDAAKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 31.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 31.2A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP65R110CFDAAKS A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 31.2A TO220-3 Product overview: IPP65R110CFDAAKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 31.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 31.2A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP65R110CFDAAKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R110CFDAAKSA1 - 874857-IPP65R110CFDAAKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R110CFDAAKSA1
874857-IPP65R110CFDAAKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R110CFDAAKSA1 874857-IPP65R110CFDAAKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 874857-IPP65R110CFDA AKSA1 Series: Automotive, AEC-Q101, CoolMOS™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 650 V 31.2A (Tc) 277.8W (Tc) Through Hole PG-TO220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IPP65R110 Categories: Discrete Semiconductor Products Case / Package: PG-TO220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 874857-IPP65R110CFDAAKSA1
Series: Automotive, AEC-Q101, CoolMOS™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 650 V 31.2A (Tc) 277.8W (Tc) Through Hole PG-TO220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IPP65R110
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP65R110CFDAAKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP65R110CFDAAKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP65R110CFDAAKSA1
MOSFET N-CH 650V 31.2A TO220-3

MOSFET N-CH 650V 31.2A TO220-3

Supplier's Site
MOSFET N-Ch 650V 31.2A TO220-3

MOSFET N-Ch 650V 31.2A TO220-3

Buy Now Datasheet
Single FETs, MOSFETs - IPP65R110CFDAAKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPP65R110CFDAAKSA1
Single FETs, MOSFETs IPP65R110CFDAAKSA1
MOSFET N-CH 650V 31.2A TO220-3

MOSFET N-CH 650V 31.2A TO220-3

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 650V, To-220-3; Transistor Polarity Infineon - 39AH8926 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 650V, To-220-3; Transistor Polarity Infineon
39AH8926
Mosfet, Aec-Q101, N-Ch, 650V, To-220-3; Transistor Polarity Infineon 39AH8926
MOSFET, AEC-Q101, N-CH, 650V, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:31.2A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.099ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 650V, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:31.2A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.099ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPP65R110CFDAAKSA1-ND 278-IPP65R110CFDAAKSA1 874857-IPP65R110CFDAAKSA1 IPP65R110CFDAAKSA1 IPP65R110CFDAAKSA1 IPP65R110CFDAAKSA1 39AH8926
Product Name Single FETs, MOSFETs 650V 31.2A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R110CFDAAKSA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 650V, To-220-3; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube SOT3; PG-TO220-3 Through Hole TO-220; TO-220-3 TO-3; TO-220
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts 650 volts
Unlock Full Specs
to access all available technical data