Infineon Technologies AG Single FETs, MOSFETs IPP65R099C6XKSA1

Description
N-Channel 650V 38A (Tc) 278W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet
Description
N-Channel 650V 38A (Tc) 278W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPP65R099C6XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP65R099C6XKSA1-ND
Single FETs, MOSFETs IPP65R099C6XKSA1-ND
N-Channel 650V 38A (Tc) 278W (Tc) Through Hole PG-TO220-3

N-Channel 650V 38A (Tc) 278W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Singapore, Singapore
650V 38A TO220 MOSFET Transistor
278-IPP65R099C6XKSA1
650V 38A TO220 MOSFET Transistor 278-IPP65R099C6XKSA1
MOSFET N-CH 650V 38A TO220-3 Product overview: IPP65R099C6XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 38A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 38A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP65R099C6XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 38A TO220-3 Product overview: IPP65R099C6XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 38A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 38A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP65R099C6XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R099C6XKSA1 - 874856-IPP65R099C6XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R099C6XKSA1
874856-IPP65R099C6XKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R099C6XKSA1 874856-IPP65R099C6XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 874856-IPP65R099C6XK SA1 Series: CoolMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 38A (Tc) 278W (Tc) Through Hole PG-TO220-3 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PG-TO220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 874856-IPP65R099C6XKSA1
Series: CoolMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 38A (Tc) 278W (Tc) Through Hole PG-TO220-3
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP65R099C6XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP65R099C6XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP65R099C6XKSA1
MOSFET N-CH 650V 38A TO220-3

MOSFET N-CH 650V 38A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPP65R099C6XKSA1-ND 278-IPP65R099C6XKSA1 874856-IPP65R099C6XKSA1 IPP65R099C6XKSA1
Product Name Single FETs, MOSFETs 650V 38A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R099C6XKSA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; PG-TO220-3 2780 pF @ 100 V
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data