LV POWER MOS
MOSFET N-Ch 30V 90A IPAK-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPS031N03LGAKMA1-ND | IPS031N03LGAKMA1 | 376-IPS031N03LGAKMA1 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-Ch 30V 90A IPAK-3 |
| Polarity | N-Channel | N-Channel; N-CHANNEL | |
| Package Type | TO-251-3 Stub Leads, IPAK | TO-251-3 Stub Leads, IPak | |
| Packing Method | Tube; Tube | ||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE | ||
| V(BR)DSS | 30 volts |