Infineon Technologies AG Single FETs, MOSFETs IPP60R170CFD7XKSA1

Description
N-Channel 650V 14A (Tc) 75W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet
Description
N-Channel 650V 14A (Tc) 75W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPP60R170CFD7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP60R170CFD7XKSA1-ND
Single FETs, MOSFETs IPP60R170CFD7XKSA1-ND
N-Channel 650V 14A (Tc) 75W (Tc) Through Hole PG-TO220-3

N-Channel 650V 14A (Tc) 75W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 966056-IPP60R170CFD7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
966056-IPP60R170CFD7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 966056-IPP60R170CFD7XKSA1
Win Source Part Number: 966056-IPP60R170CFD7 XKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ CFD7 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 170mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 4.5V @ 300µA Power Dissipation (Max): 75W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Gate Charge (Qg) (Max) @ Vgs: 28 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1199 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPP60R170CFD7XKSA1IP P60R170CFD7; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: INFINFIPP60R170CFD7X KSA1,SP001617974,215 6-IPP60R170CFD7XKSA1 ,IPP60R170CFD7 Base Product Number: IPP60R170 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 966056-IPP60R170CFD7XKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ CFD7
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Rds On (Max) @ Id, Vgs: 170mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 300µA
Power Dissipation (Max): 75W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3
Gate Charge (Qg) (Max) @ Vgs: 28 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1199 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPP60R170CFD7XKSA1IPP60R170CFD7;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: INFINFIPP60R170CFD7XKSA1,SP001617974,2156-IPP60R170CFD7XKSA1,IPP60R170CFD7
Base Product Number: IPP60R170
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
650V 14A TO220 MOSFET Transistor
278-IPP60R170CFD7XKSA1
650V 14A TO220 MOSFET Transistor 278-IPP60R170CFD7XKSA1
MOSFET N-CH 650V 14A TO220-3 Product overview: IPP60R170CFD7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 14A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 14A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP60R170CFD7XKS A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 14A TO220-3 Product overview: IPP60R170CFD7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 14A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 14A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP60R170CFD7XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2152542 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152542
MOSFETs 2152542
Infineon MOSFET IPP60R170CFD7XKSA1

Infineon MOSFET IPP60R170CFD7XKSA1

Supplier's Site
MOSFETs - 2152542P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152542P
MOSFETs 2152542P
Infineon MOSFET IPP60R170CFD7XKSA1

Infineon MOSFET IPP60R170CFD7XKSA1

Supplier's Site
MOSFETs - 2152540 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152540
MOSFETs 2152540
Infineon MOSFET IPP60R170CFD7XKSA1

Infineon MOSFET IPP60R170CFD7XKSA1

Supplier's Site
Mosfet, N-Ch, 600V, 14A, 150Deg C, 75W; Channel Type Infineon - 43AC9327 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 14A, 150Deg C, 75W; Channel Type Infineon
43AC9327
Mosfet, N-Ch, 600V, 14A, 150Deg C, 75W; Channel Type Infineon 43AC9327
MOSFET, N-CH, 600V, 14A, 150DEG C, 75W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 14A, 150DEG C, 75W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP60R170CFD7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP60R170CFD7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP60R170CFD7XKSA1
MOSFET N-CH 650V 14A TO220-3

MOSFET N-CH 650V 14A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPP60R170CFD7XKSA1-ND 966056-IPP60R170CFD7XKSA1 278-IPP60R170CFD7XKSA1 2152542 2152542P 43AC9327 IPP60R170CFD7XKSA1 IPP60R170CFD7XKSA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 650V 14A TO220 MOSFET Transistor MOSFETs MOSFETs Mosfet, N-Ch, 600V, 14A, 150Deg C, 75W; Channel Type Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 SOT3 Tube TO-220; To-220 TO-220; TO-220 TO-3 TO-220; TO-220-3
PD 75000 milliwatts 75 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
150V 27A MOSFET Transistor - 278-AUIRF6218STRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
PD 250000 milliwatts
View Details
5 suppliers