Infineon Technologies AG Single FETs, MOSFETs IPP65R065C7XKSA1

Description
N-Channel 650V 33A (Tc) 171W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet
Description
N-Channel 650V 33A (Tc) 171W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPP65R065C7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPP65R065C7XKSA1-ND
Single FETs, MOSFETs 448-IPP65R065C7XKSA1-ND
N-Channel 650V 33A (Tc) 171W (Tc) Through Hole PG-TO220-3

N-Channel 650V 33A (Tc) 171W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Singapore, Singapore
650V 33A TO220 MOSFET Transistor
278-IPP65R065C7XKSA1
650V 33A TO220 MOSFET Transistor 278-IPP65R065C7XKSA1
MOSFET N-CH 650V 33A TO220-3 Product overview: IPP65R065C7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 33A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 33A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP65R065C7XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 33A TO220-3 Product overview: IPP65R065C7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 33A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 33A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP65R065C7XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R065C7XKSA1 - 1046012-IPP65R065C7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R065C7XKSA1
1046012-IPP65R065C7XKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R065C7XKSA1 1046012-IPP65R065C7XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1046012-IPP65R065C7X KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 171W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 33A (Tc) Gate-Source Threshold Voltage: 4V @ 850μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 3020pF @ 400V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 65 mOhm @ 17.1A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046012-IPP65R065C7XKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 171W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 4V @ 850μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 3020pF @ 400V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 65 mOhm @ 17.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 650V, 33A, To-220; Transistor Polarity Infineon - 49AC0302 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 33A, To-220; Transistor Polarity Infineon
49AC0302
Mosfet, N-Ch, 650V, 33A, To-220; Transistor Polarity Infineon 49AC0302
MOSFET, N-CH, 650V, 33A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:33A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.058ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 33A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:33A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.058ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
MOSFET N-CH 650V TO-220-3 - 376-IPP65R065C7XKSA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 650V TO-220-3
376-IPP65R065C7XKSA1
MOSFET N-CH 650V TO-220-3 376-IPP65R065C7XKSA1
MOSFET N-CH 650V TO-220-3

MOSFET N-CH 650V TO-220-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP65R065C7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP65R065C7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP65R065C7XKSA1
MOSFET N-CH 650V 33A TO220-3

MOSFET N-CH 650V 33A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-IPP65R065C7XKSA1-ND 278-IPP65R065C7XKSA1 1046012-IPP65R065C7XKSA1 49AC0302 IPP65R065C7XKSA1 376-IPP65R065C7XKSA1 IPP65R065C7XKSA1
Product Name Single FETs, MOSFETs 650V 33A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R065C7XKSA1 Mosfet, N-Ch, 650V, 33A, To-220; Transistor Polarity Infineon MOSFET MOSFET N-CH 650V TO-220-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; PG-TO-220-3 TO-3; TO-220 10V
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts 650 volts
PD 171 milliwatts 171000 milliwatts 171000 milliwatts
Unlock Full Specs
to access all available technical data