MOSFET N-CH 30V 90A TO251-3 Product overview: IPS040N03LGAKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPS040N03LGAKMA1
Manufacturer: Infineon Technologies
Win Source Part Number: 1046056-IPS040N03LGA
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 79W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO251-3
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 3900pF @ 15V
Maximum Rds On at Id,Vgs: 4 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
N-Channel 30V 90A (Tc) 79W (Tc) Through Hole PG-TO251-3-11
MOSFET N-CH 30V 90A TO251-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-IPS040N03LGAKMA1 | 1046056-IPS040N03LGAKMA1 | IPS040N03LGAKMA1-ND | IPS040N03LGAKMA1 |
| Product Name | 30V 90A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS040N03LGAKMA1 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 79000 milliwatts | 79000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tube | SOT3; PG-TO251-3 | TO-251-3 Stub Leads, IPAK | -55degC ~ 175degC (TJ) |