Infineon Technologies AG 100V 47A TO220 MOSFET Transistor IPP47N10SL26AKSA1

Description
MOSFET N-CH 100V 47A TO220-3 Product overview: IPP47N10SL26AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 47A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 47A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP47N10SL26AKSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 47A TO220-3 Product overview: IPP47N10SL26AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 47A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 47A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP47N10SL26AKSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 47A TO220 MOSFET Transistor
278-IPP47N10SL26AKSA1
100V 47A TO220 MOSFET Transistor 278-IPP47N10SL26AKSA1
MOSFET N-CH 100V 47A TO220-3 Product overview: IPP47N10SL26AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 47A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 47A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP47N10SL26AKSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 47A TO220-3 Product overview: IPP47N10SL26AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 47A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 47A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP47N10SL26AKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPP47N10SL26AKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP47N10SL26AKSA1-ND
Single FETs, MOSFETs IPP47N10SL26AKSA1-ND
N-Channel 100V 47A (Tc) 175W (Tc) Through Hole PG-TO220-3-1

N-Channel 100V 47A (Tc) 175W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP47N10SL26AKSA1 - 1045995-IPP47N10SL26AKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP47N10SL26AKSA1
1045995-IPP47N10SL26AKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP47N10SL26AKSA1 1045995-IPP47N10SL26AKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045995-IPP47N10SL26 AKSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 175W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-3-1 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 47A (Tc) Gate-Source Threshold Voltage: 2V @ 2mA Max Gate Charge: 135nC @ 10V Max Input Capacitance: 2500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 33A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Infineon Technologies
Win Source Part Number: 1045995-IPP47N10SL26AKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 175W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO220-3-1
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 47A (Tc)
Gate-Source Threshold Voltage: 2V @ 2mA
Max Gate Charge: 135nC @ 10V
Max Input Capacitance: 2500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26 mOhm @ 33A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP47N10SL26AKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP47N10SL26AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP47N10SL26AKSA1
MOSFET N-CH 100V 47A TO220-3

MOSFET N-CH 100V 47A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPP47N10SL26AKSA1 IPP47N10SL26AKSA1-ND 1045995-IPP47N10SL26AKSA1 IPP47N10SL26AKSA1
Product Name 100V 47A TO220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP47N10SL26AKSA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 175000 milliwatts 175000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; PG-TO220-3-1 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data