Manufacturer: Infineon Technologies
Win Source Part Number: 1045994-IPP47N10S33A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 175W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO220-3-1
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 47A (Tc)
Gate-Source Threshold Voltage: 4V @ 2mA
Max Gate Charge: 105nC @ 10V
Max Input Capacitance: 2500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 33 mOhm @ 33A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 500
N-Channel 100V 47A (Tc) 175W (Tc) Through Hole PG-TO220-3-1
MOSFET N-CH 100V 47A TO220-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1045994-IPP47N10S33AKSA1 | IPP47N10S33AKSA1-ND | IPP47N10S33AKSA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP47N10S33AKSA1 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 100 volts | ||
| PD | 175000 milliwatts |