MOSFET N-CH 30V 70A TO220-3 Product overview: IPP042N03LGHKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 70A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 70A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP042N03LGHKSA1
N-Channel 30V 70A (Tc) 79W (Tc) Through Hole PG-TO220-3-1
MOSFET N-CH 30V 70A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IPP042N03LGHKSA1 | IPP042N03LGHKSA1-ND | IPP042N03LGHKSA1 | IPP042N03LGHKSA1 |
| Product Name | 30V 70A TO220 MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 30 volts | |||
| PD | 79000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) |