Infineon Technologies AG MOSFETs IPP120N20NFDAKSA1

Description
Infineon IPP120N20NFDAKSA1 MOSFET
Request a Quote Datasheet
Description
Infineon IPP120N20NFDAKSA1 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2605154 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605154
MOSFETs 2605154
Infineon IPP120N20NFDAKSA1 MOSFET

Infineon IPP120N20NFDAKSA1 MOSFET

Supplier's Site
MOSFETs - 2605155P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605155P
MOSFETs 2605155P
Infineon IPP120N20NFDAKSA1 MOSFET

Infineon IPP120N20NFDAKSA1 MOSFET

Supplier's Site
MOSFETs - 2605155 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605155
MOSFETs 2605155
Infineon IPP120N20NFDAKSA1 MOSFET

Infineon IPP120N20NFDAKSA1 MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065290-IPP120N20NFDAKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065290-IPP120N20NFDAKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065290-IPP120N20NFDAKSA1
Win Source Part Number: 1065290-IPP120N20NFD AKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 84A (Tc) Rds On (Max) @ Id, Vgs: 12mOhm @ 84A, 10V Vgs(th) (Max) @ Id: 4V @ 270µA Power Dissipation (Max): 300W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Gate Charge (Qg) (Max) @ Vgs: 87 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6650 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPP075N15N3GXKSA1; IPP110N20NAAKSA1; IPP110N20N3GXKSA1; FDP083N15A_F102; FDP2614; STP75NF20IPP120N20NF D; IPP120N20NFDAKSA1.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: INFINFIPP120N20NFDAK SA1,2156-IPP120N20NF DAKSA1,SP001108122 Base Product Number: IPP120 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1065290-IPP120N20NFDAKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 84A (Tc)
Rds On (Max) @ Id, Vgs: 12mOhm @ 84A, 10V
Vgs(th) (Max) @ Id: 4V @ 270µA
Power Dissipation (Max): 300W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3
Gate Charge (Qg) (Max) @ Vgs: 87 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6650 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPP075N15N3GXKSA1; IPP110N20NAAKSA1; IPP110N20N3GXKSA1; FDP083N15A_F102; FDP2614; STP75NF20IPP120N20NFD; IPP120N20NFDAKSA1.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: INFINFIPP120N20NFDAKSA1,2156-IPP120N20NFDAKSA1,SP001108122
Base Product Number: IPP120
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
200V 84A TO220 MOSFET Transistor
278-IPP120N20NFDAKSA1
200V 84A TO220 MOSFET Transistor 278-IPP120N20NFDAKSA1
MOSFET N-CH 200V 84A TO220-3 Product overview: IPP120N20NFDAKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 84A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 84A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP120N20NFDAKSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 84A TO220-3 Product overview: IPP120N20NFDAKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 84A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 84A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP120N20NFDAKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPP120N20NFDAKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP120N20NFDAKSA1-ND
Single FETs, MOSFETs IPP120N20NFDAKSA1-ND
N-Channel 200V 84A (Tc) 300W (Tc) Through Hole PG-TO220-3

N-Channel 200V 84A (Tc) 300W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
MOSFET N-Ch 200V 84A TO220-3

MOSFET N-Ch 200V 84A TO220-3

Buy Now Datasheet
IPP120N20NFD Series 200 V 84 A OptiMOS?FD Power Transistor MOSFET - TO-220-3 - 376-IPP120N20NFDAKSA1 - Utmel Electronic Limited
Hong Kong, China
IPP120N20NFD Series 200 V 84 A OptiMOS?FD Power Transistor MOSFET - TO-220-3
376-IPP120N20NFDAKSA1
IPP120N20NFD Series 200 V 84 A OptiMOS?FD Power Transistor MOSFET - TO-220-3 376-IPP120N20NFDAKSA1
IPP120N20NFD Series 200 V 84 A OptiMOS?FD Power Transistor MOSFET - TO-220-3

IPP120N20NFD Series 200 V 84 A OptiMOS?FD Power Transistor MOSFET - TO-220-3

Supplier's Site
Mosfet, N-Ch, 200V, 84A, To-220; Channel Type Infineon - 50Y2062 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 84A, To-220; Channel Type Infineon
50Y2062
Mosfet, N-Ch, 200V, 84A, To-220; Channel Type Infineon 50Y2062
MOSFET, N-CH, 200V, 84A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:84A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 84A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:84A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP120N20NFDAKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP120N20NFDAKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP120N20NFDAKSA1
MOSFET N-CH 200V 84A TO220-3

MOSFET N-CH 200V 84A TO220-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2605154 1065290-IPP120N20NFDAKSA1 278-IPP120N20NFDAKSA1 IPP120N20NFDAKSA1-ND IPP120N20NFDAKSA1 376-IPP120N20NFDAKSA1 50Y2062 IPP120N20NFDAKSA1
Product Name MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 200V 84A TO220 MOSFET Transistor Single FETs, MOSFETs MOSFET IPP120N20NFD Series 200 V 84 A OptiMOS?FD Power Transistor MOSFET - TO-220-3 Mosfet, N-Ch, 200V, 84A, To-220; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-220; TO-220 SOT3 Tube TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
PD 300000 milliwatts 300 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data