Infineon Technologies AG 100V 73A TO220 MOSFET Transistor IPP083N10N5AKSA1

Description
MOSFET N-CH 100V 73A TO220-3 Product overview: IPP083N10N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 73A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 73A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP083N10N5AKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 73A TO220-3 Product overview: IPP083N10N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 73A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 73A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP083N10N5AKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 73A TO220 MOSFET Transistor
278-IPP083N10N5AKSA1
100V 73A TO220 MOSFET Transistor 278-IPP083N10N5AKSA1
MOSFET N-CH 100V 73A TO220-3 Product overview: IPP083N10N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 73A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 73A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP083N10N5AKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 73A TO220-3 Product overview: IPP083N10N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 73A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 73A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP083N10N5AKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 967759-IPP083N10N5AKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
967759-IPP083N10N5AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 967759-IPP083N10N5AKSA1
Win Source Part Number: 967759-IPP083N10N5AK SA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 73A (Tc) Rds On (Max) @ Id, Vgs: 8.3mOhm @ 73A, 10V Vgs(th) (Max) @ Id: 3.8V @ 49µA Power Dissipation (Max): 100W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2730 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 2156-IPP083N10N5AKSA 1,SP001226036,IFEINF IPP083N10N5AKSA1 Base Product Number: IPP083 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 967759-IPP083N10N5AKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 73A (Tc)
Rds On (Max) @ Id, Vgs: 8.3mOhm @ 73A, 10V
Vgs(th) (Max) @ Id: 3.8V @ 49µA
Power Dissipation (Max): 100W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2730 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 2156-IPP083N10N5AKSA1,SP001226036,IFEINFIPP083N10N5AKSA1
Base Product Number: IPP083
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - IPP083N10N5AKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP083N10N5AKSA1-ND
Single FETs, MOSFETs IPP083N10N5AKSA1-ND
N-Channel 100V 73A (Tc) 100W (Tc) Through Hole PG-TO220-3

N-Channel 100V 73A (Tc) 100W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Transistor - 108052874 - Radwell International
Willingboro, NJ, United States
Transistor
108052874
Transistor 108052874
MOSFET, N-CH, 100V, 73A, TO-220, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:73A, DRAIN SOURCE VOLTAGE VDS:100V, ON RESISTANCE RDS(ON):0.0073OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:3V, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 100V, 73A, TO-220, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:73A, DRAIN SOURCE VOLTAGE VDS:100V, ON RESISTANCE RDS(ON):0.0073OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:3V, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET N-Ch 100V 73A TO220-3

MOSFET N-Ch 100V 73A TO220-3

Buy Now Datasheet
Mosfet, N-Ch, 100V, 73A, To-220; Transistor Polarity Infineon - 13AC9070 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 73A, To-220; Transistor Polarity Infineon
13AC9070
Mosfet, N-Ch, 100V, 73A, To-220; Transistor Polarity Infineon 13AC9070
MOSFET, N-CH, 100V, 73A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:73A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0073ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 73A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:73A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0073ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP083N10N5AKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP083N10N5AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP083N10N5AKSA1
MOSFET N-CH 100V 73A TO220-3

MOSFET N-CH 100V 73A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPP083N10N5AKSA1 967759-IPP083N10N5AKSA1 IPP083N10N5AKSA1-ND 108052874 IPP083N10N5AKSA1 13AC9070 IPP083N10N5AKSA1
Product Name 100V 73A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Transistor MOSFET Mosfet, N-Ch, 100V, 73A, To-220; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
Transconductance 0.0480 kS
PD 100 milliwatts 100000 milliwatts
Unlock Full Specs
to access all available technical data