Win Source Part Number: 1205481-IPS60R650CEA
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Tube
Standard Package: 1,500
Alternative Parts (Cross-Reference): IPS60R650CE;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001471280,2156-IPS
Base Product Number: IPS60R650
Product Status: Last Time Buy
CONSUMER Product overview: IPS60R650CEAKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPS60R650CEAKMA1
CONSUMER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1205481-IPS60R650CEAKMA1 | 278-IPS60R650CEAKMA1 | IPS60R650CEAKMA1-ND | IPS60R650CEAKMA1 | IPS60R650CEAKMA1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | SOT3 | Tube | TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 600 volts | ||||
| PD | 82000 milliwatts |