Infineon Technologies AG Single FETs, MOSFETs IPP05N03LA

Description
N-Channel 25V 80A (Tc) 94W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet
Description
N-Channel 25V 80A (Tc) 94W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPP05N03LAIN-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP05N03LAIN-ND
Single FETs, MOSFETs IPP05N03LAIN-ND
N-Channel 25V 80A (Tc) 94W (Tc) Through Hole PG-TO220-3

N-Channel 25V 80A (Tc) 94W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP05N03LA - 005110-IPP05N03LA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP05N03LA
005110-IPP05N03LA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP05N03LA 005110-IPP05N03LA
Manufacturer: Infineon Technologies Win Source Part Number: 005110-IPP05N03LA Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2V @ 50μA Max Gate Charge: 25nC @ 5V Max Input Capacitance: 3110pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.9 mOhm @ 55A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 005110-IPP05N03LA
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 94W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2V @ 50μA
Max Gate Charge: 25nC @ 5V
Max Input Capacitance: 3110pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.9 mOhm @ 55A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
25V 80A TO220 MOSFET Transistor
278-IPP05N03LA
25V 80A TO220 MOSFET Transistor 278-IPP05N03LA
MOSFET N-CH 25V 80A TO220-3 Product overview: IPP05N03LA from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP05N03LA can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 80A TO220-3 Product overview: IPP05N03LA from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP05N03LA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP05N03LA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP05N03LA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP05N03LA
MOSFET N-CH 25V 80A TO220-3

MOSFET N-CH 25V 80A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPP05N03LAIN-ND 005110-IPP05N03LA 278-IPP05N03LA IPP05N03LA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP05N03LA 25V 80A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; PG-TO-220-3 Tube 25 nC @ 5 V
V(BR)DSS 25 volts
Unlock Full Specs
to access all available technical data