Infineon Technologies AG Single FETs, MOSFETs IPP60R074C6XKSA1

Description
N-Channel 600V 57.7A (Tc) 480.8W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet
Description
N-Channel 600V 57.7A (Tc) 480.8W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPP60R074C6XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP60R074C6XKSA1-ND
Single FETs, MOSFETs IPP60R074C6XKSA1-ND
N-Channel 600V 57.7A (Tc) 480.8W (Tc) Through Hole PG-TO220-3

N-Channel 600V 57.7A (Tc) 480.8W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Transistor - 108072565 - Radwell International
Willingboro, NJ, United States
Transistor
108072565
Transistor 108072565
POWER FIELD-EFFECT TRANSISTOR, 600V, 0.074OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 600V, 0.074OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP60R074C6XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP60R074C6XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP60R074C6XKSA1
MOSFET N-CH 600V 57.7A TO220-3

MOSFET N-CH 600V 57.7A TO220-3

Supplier's Site
Trans MOSFET N-CH 650V 57.7A 3-Pin(3+Tab) TO-220 - 376-IPP60R074C6XKSA1 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 650V 57.7A 3-Pin(3+Tab) TO-220
376-IPP60R074C6XKSA1
Trans MOSFET N-CH 650V 57.7A 3-Pin(3+Tab) TO-220 376-IPP60R074C6XKSA1
Trans MOSFET N-CH 650V 57.7A 3-Pin(3+Tab) TO-220

Trans MOSFET N-CH 650V 57.7A 3-Pin(3+Tab) TO-220

Supplier's Site
Mosfet, N-Ch, 600V, 57.7A, To-220-3; Transistor Polarity Infineon - 13AC9080 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 57.7A, To-220-3; Transistor Polarity Infineon
13AC9080
Mosfet, N-Ch, 600V, 57.7A, To-220-3; Transistor Polarity Infineon 13AC9080
MOSFET, N-CH, 600V, 57.7A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:57.7A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.067ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 57.7A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:57.7A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.067ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IPP60R074C6XKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPP60R074C6XKSA1
Single FETs, MOSFETs IPP60R074C6XKSA1
MOSFET N-CH 600V 57.7A TO220-3

MOSFET N-CH 600V 57.7A TO220-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPP60R074C6XKSA1-ND 108072565 IPP60R074C6XKSA1 376-IPP60R074C6XKSA1 13AC9080 IPP60R074C6XKSA1
Product Name Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 650V 57.7A 3-Pin(3+Tab) TO-220 Mosfet, N-Ch, 600V, 57.7A, To-220-3; Transistor Polarity Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 3020 pF @ 100 V TO-3; TO-220 TO-220; TO-220-3
Packing Method Tube; Tube Tube; Tube
Transistor Technology / Material SILICON MOSFET (Metal Oxide)
MOSFET Operating Mode Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data