The IPP076N15N5 is a 150 V N-channel MOSFET in a TO-220-3 package, designed for high-frequency switching and synchronous rectification. It has a maximum on-state resistance of 7.6 mΩ at 25 °C and supports a continuous drain current of 112 A at a case temperature of 175 °C. The device features a reverse recovery charge of 96 nC, a gate charge of 96 nC, and operates at junction temperatures up to 175 °C. It is RoHS compliant and halogen-free according to IEC61249-2-21, with JEDEC qualification for target applications.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 448-IPP076N15N5XKSA1-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |