Infineon Technologies AG Single FETs, MOSFETs IPP50R140CPHKSA1

Description
N-Channel 550V 23A (Tc) 192W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet
Description
N-Channel 550V 23A (Tc) 192W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPP50R140CPHKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP50R140CPHKSA1-ND
Single FETs, MOSFETs IPP50R140CPHKSA1-ND
N-Channel 550V 23A (Tc) 192W (Tc) Through Hole PG-TO220-3-1

N-Channel 550V 23A (Tc) 192W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
Singapore, Singapore
550V 23A TO220 MOSFET Transistor
278-IPP50R140CPHKSA1
550V 23A TO220 MOSFET Transistor 278-IPP50R140CPHKSA1
MOSFET N-CH 550V 23A TO220-3 Product overview: IPP50R140CPHKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 23A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 23A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP50R140CPHKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 550V 23A TO220-3 Product overview: IPP50R140CPHKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 23A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 23A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP50R140CPHKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R140CPHKSA1 - 126691-IPP50R140CPHKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R140CPHKSA1
126691-IPP50R140CPHKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R140CPHKSA1 126691-IPP50R140CPHKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 126691-IPP50R140CPHK SA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 192W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-3-1 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 550V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 3.5V @ 930μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 2540pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 140 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 126691-IPP50R140CPHKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 192W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-3-1
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 550V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 930μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 2540pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 140 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP50R140CPHKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP50R140CPHKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP50R140CPHKSA1
MOSFET N-CH 550V 23A TO220-3

MOSFET N-CH 550V 23A TO220-3

Supplier's Site
MOSFET N-Ch 500V 23A TO220-3 CoolMOS CP

MOSFET N-Ch 500V 23A TO220-3 CoolMOS CP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPP50R140CPHKSA1-ND 278-IPP50R140CPHKSA1 126691-IPP50R140CPHKSA1 IPP50R140CPHKSA1 IPP50R140CPHKSA1
Product Name Single FETs, MOSFETs 550V 23A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R140CPHKSA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; PG-TO220-3-1 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
V(BR)DSS 500 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
40V 100A DPAK MOSFET Transistor - 278-AUIRFR8405 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 163000 milliwatts
View Details
6 suppliers