Infineon Technologies AG Single FETs, MOSFETs IPP80N08S406AKSA1

Description
N-Channel 80V 80A (Tc) 150W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet
Description
N-Channel 80V 80A (Tc) 150W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPP80N08S406AKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP80N08S406AKSA1-ND
Single FETs, MOSFETs IPP80N08S406AKSA1-ND
N-Channel 80V 80A (Tc) 150W (Tc) Through Hole PG-TO220-3-1

N-Channel 80V 80A (Tc) 150W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
Singapore, Singapore
80V 80A TO220 MOSFET Transistor
278-IPP80N08S406AKSA1
80V 80A TO220 MOSFET Transistor 278-IPP80N08S406AKSA1
MOSFET N-CH 80V 80A TO220-3 Product overview: IPP80N08S406AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP80N08S406AKSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 80A TO220-3 Product overview: IPP80N08S406AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP80N08S406AKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 990593-IPP80N08S406AKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
990593-IPP80N08S406AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 990593-IPP80N08S406AKSA1
Win Source Part Number: 990593-IPP80N08S406A KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 5.8mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 4V @ 90µA Power Dissipation (Max): 150W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3-1 Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4800 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 2156-IPP80N08S406AKS A1,INFINFIPP80N08S40 6AKSA1,SP000984298 Base Product Number: IPP80N08 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 990593-IPP80N08S406AKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, OptiMOS™
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 5.8mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 4V @ 90µA
Power Dissipation (Max): 150W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3-1
Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4800 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 2156-IPP80N08S406AKSA1,INFINFIPP80N08S406AKSA1,SP000984298
Base Product Number: IPP80N08
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP80N08S406AKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP80N08S406AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP80N08S406AKSA1
MOSFET N-CH 80V 80A TO220-3

MOSFET N-CH 80V 80A TO220-3

Supplier's Site
MOSFET N-CHANNEL 75/80V

MOSFET N-CHANNEL 75/80V

Buy Now Datasheet
Mosfet Single, 80A, 80V, 150W, To-220-3 Rohs Compliant Infineon - 73AJ7105 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Single, 80A, 80V, 150W, To-220-3 Rohs Compliant Infineon
73AJ7105
Mosfet Single, 80A, 80V, 150W, To-220-3 Rohs Compliant Infineon 73AJ7105
MOSFET SINGLE, 80A, 80V, 150W, TO-220-3 ROHS COMPLIANT: YES

MOSFET SINGLE, 80A, 80V, 150W, TO-220-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPP80N08S406AKSA1-ND 278-IPP80N08S406AKSA1 990593-IPP80N08S406AKSA1 IPP80N08S406AKSA1 IPP80N08S406AKSA1 73AJ7105
Product Name Single FETs, MOSFETs 80V 80A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet Single, 80A, 80V, 150W, To-220-3 Rohs Compliant Infineon
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Tube SOT3 TO-220; TO-220-3 TO-3; TO-220
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data