Infineon Technologies AG 80V 80A TO220 MOSFET Transistor IPP057N08N3GXKSA1

Description
MOSFET N-CH 80V 80A TO220-3 Product overview: IPP057N08N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP057N08N3GXKSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 80A TO220-3 Product overview: IPP057N08N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP057N08N3GXKSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 80A TO220 MOSFET Transistor
278-IPP057N08N3GXKSA1
80V 80A TO220 MOSFET Transistor 278-IPP057N08N3GXKSA1
MOSFET N-CH 80V 80A TO220-3 Product overview: IPP057N08N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP057N08N3GXKSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 80A TO220-3 Product overview: IPP057N08N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP057N08N3GXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPP057N08N3GXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPP057N08N3GXKSA1-ND
Single FETs, MOSFETs 448-IPP057N08N3GXKSA1-ND
N-Channel 80V 80A (Tc) 150W (Tc) Through Hole PG-TO220-3

N-Channel 80V 80A (Tc) 150W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP057N08N3GXKSA1 - 132681-IPP057N08N3GXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP057N08N3GXKSA1
132681-IPP057N08N3GXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP057N08N3GXKSA1 132681-IPP057N08N3GXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 132681-IPP057N08N3GX KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 3.5V @ 90μA Max Gate Charge: 69nC @ 10V Max Input Capacitance: 4750pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.7 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 132681-IPP057N08N3GXKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 90μA
Max Gate Charge: 69nC @ 10V
Max Input Capacitance: 4750pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.7 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet Transistor, N Channel, 80 A, 80 V, 4.9 Mohm, 10 V, 2.8 V Rohs Compliant Infineon - 60R2741 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 80 A, 80 V, 4.9 Mohm, 10 V, 2.8 V Rohs Compliant Infineon
60R2741
Mosfet Transistor, N Channel, 80 A, 80 V, 4.9 Mohm, 10 V, 2.8 V Rohs Compliant Infineon 60R2741
MOSFET Transistor, N Channel, 80 A, 80 V, 4.9 mohm, 10 V, 2.8 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 80 A, 80 V, 4.9 mohm, 10 V, 2.8 V RoHS Compliant: Yes

Supplier's Site
MOSFET N-Ch 80V 80A TO220-3 OptiMOS 3

MOSFET N-Ch 80V 80A TO220-3 OptiMOS 3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP057N08N3GXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP057N08N3GXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP057N08N3GXKSA1
MOSFET N-CH 80V 80A TO220-3

MOSFET N-CH 80V 80A TO220-3

Supplier's Site
Single FETs, MOSFETs - IPP057N08N3GXKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPP057N08N3GXKSA1
Single FETs, MOSFETs IPP057N08N3GXKSA1
MOSFET N-CH 80V 80A TO220-3

MOSFET N-CH 80V 80A TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPP057N08N3GXKSA1 448-IPP057N08N3GXKSA1-ND 132681-IPP057N08N3GXKSA1 60R2741 IPP057N08N3GXKSA1 IPP057N08N3GXKSA1 IPP057N08N3GXKSA1
Product Name 80V 80A TO220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP057N08N3GXKSA1 Mosfet Transistor, N Channel, 80 A, 80 V, 4.9 Mohm, 10 V, 2.8 V Rohs Compliant Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts 80 volts
Transconductance 0.0520 kS
PD 150 milliwatts 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details