Infineon Technologies AG Single FETs, MOSFETs IPP80P04P4L04AKSA1

Description
P-Channel 40V 80A (Tc) 125W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet
Description
P-Channel 40V 80A (Tc) 125W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPP80P04P4L04AKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP80P04P4L04AKSA1-ND
Single FETs, MOSFETs IPP80P04P4L04AKSA1-ND
P-Channel 40V 80A (Tc) 125W (Tc) Through Hole PG-TO220-3-1

P-Channel 40V 80A (Tc) 125W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP80P04P4L04AKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP80P04P4L04AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP80P04P4L04AKSA1
MOSFET P-CH 40V 80A TO220-3

MOSFET P-CH 40V 80A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number IPP80P04P4L04AKSA1-ND IPP80P04P4L04AKSA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers