Infineon Technologies AG Single FETs, MOSFETs IPP60R099C6XKSA1

Description
N-Channel 600V 37.9A (Tc) 278W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet
Description
N-Channel 600V 37.9A (Tc) 278W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPP60R099C6XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPP60R099C6XKSA1-ND
Single FETs, MOSFETs 448-IPP60R099C6XKSA1-ND
N-Channel 600V 37.9A (Tc) 278W (Tc) Through Hole PG-TO220-3

N-Channel 600V 37.9A (Tc) 278W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Singapore, Singapore
600V 37.9A TO220 MOSFET Transistor
278-IPP60R099C6XKSA1
600V 37.9A TO220 MOSFET Transistor 278-IPP60R099C6XKSA1
MOSFET N-CH 600V 37.9A TO220-3 Product overview: IPP60R099C6XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 37.9A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 37.9A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP60R099C6XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 37.9A TO220-3 Product overview: IPP60R099C6XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 37.9A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 37.9A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP60R099C6XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: CoolMOS™ Package: Tube Product Status: Not For New Designs FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 37.9A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V

Alternative Parts (Cross-Reference): Cross
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: CoolMOS™
Package: Tube
Product Status: Not For New Designs
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 37.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFET N-Ch 650V 38A TO220-3 CoolMOS C6

MOSFET N-Ch 650V 38A TO220-3 CoolMOS C6

Buy Now Datasheet
Mosfet, N Channel, 600V, 37.9A, To220; Channel Type Infineon - 47W3482 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 37.9A, To220; Channel Type Infineon
47W3482
Mosfet, N Channel, 600V, 37.9A, To220; Channel Type Infineon 47W3482
MOSFET, N CHANNEL, 600V, 37.9A, TO220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:37.9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 37.9A, TO220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:37.9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Trans MOSFET N-CH 600V 37.9A 3-Pin(3+Tab) TO-220 - 376-IPP60R099C6XKSA1 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 600V 37.9A 3-Pin(3+Tab) TO-220
376-IPP60R099C6XKSA1
Trans MOSFET N-CH 600V 37.9A 3-Pin(3+Tab) TO-220 376-IPP60R099C6XKSA1
Trans MOSFET N-CH 600V 37.9A 3-Pin(3+Tab) TO-220

Trans MOSFET N-CH 600V 37.9A 3-Pin(3+Tab) TO-220

Supplier's Site
Single FETs, MOSFETs - IPP60R099C6XKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPP60R099C6XKSA1
Single FETs, MOSFETs IPP60R099C6XKSA1
MOSFET N-CH 600V 37.9A TO220-3

MOSFET N-CH 600V 37.9A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP60R099C6XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP60R099C6XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP60R099C6XKSA1
MOSFET N-CH 600V 37.9A TO220-3

MOSFET N-CH 600V 37.9A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-IPP60R099C6XKSA1-ND 278-IPP60R099C6XKSA1 IPP60R099C6XKSA1 47W3482 376-IPP60R099C6XKSA1 IPP60R099C6XKSA1 IPP60R099C6XKSA1
Product Name Single FETs, MOSFETs 600V 37.9A TO220 MOSFET Transistor Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N Channel, 600V, 37.9A, To220; Channel Type Infineon Trans MOSFET N-CH 600V 37.9A 3-Pin(3+Tab) TO-220 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube SOT3 TO-3 TO-220; TO-220-3 TO-220; TO-220-3
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 600 volts 600 volts 600 volts
PD 278 milliwatts 278000 milliwatts 278000 milliwatts
Unlock Full Specs
to access all available technical data