Amphenol Corporation 50 OHM Electronic Connector 31-238

Description
CONN BNC RCPT STR 50 OHM SOLDER Product overview: 31-238 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-31-238 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN BNC RCPT STR 50 OHM SOLDER Product overview: 31-238 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-31-238 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50 OHM Electronic Connector
437-31-238
50 OHM Electronic Connector 437-31-238
CONN BNC RCPT STR 50 OHM SOLDER Product overview: 31-238 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-31-238 can be used for catalog matching and distributor lookup.

CONN BNC RCPT STR 50 OHM SOLDER Product overview: 31-238 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-31-238 can be used for catalog matching and distributor lookup.

Supplier's Site
Coaxial Connectors (RF) - 31-238 - 793119-31-238 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 31-238
793119-31-238
Coaxial Connectors (RF) - 31-238 793119-31-238
Manufacturer: Amphenol RF Division Win Source Part Number: 793119-31-238 Packaging: Bulk Operating Temperature Range: -65°C ~ 165°C Connector Type: Receptacle, Female Socket Fastening Type: Bayonet Lock Contact Termination: Solder Eyelet Connector Style: BNC Voltage Rating: 500V Frequency - Max: 2GHz Housing Color: Silver Mounting: Panel Mount Impedance: 50 Ohm Mounting Feature: Bulkhead - Rear Side Nut Body Material: Brass Insertion Loss: 0.2dB Shield Termination: Solder Body Finish: Nickel Center Contact Material: Beryllium Copper Center Contact Plating: Silver Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 4 pcs - 1 Connector, 1 Gasket, 1 Lockwasher, 1 Nut Family Name: 031-238 Categories: Connectors, Interconnects Introduction Date: January 25, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 793119-31-238
Packaging: Bulk
Operating Temperature Range: -65°C ~ 165°C
Connector Type: Receptacle, Female Socket
Fastening Type: Bayonet Lock
Contact Termination: Solder Eyelet
Connector Style: BNC
Voltage Rating: 500V
Frequency - Max: 2GHz
Housing Color: Silver
Mounting: Panel Mount
Impedance: 50 Ohm
Mounting Feature: Bulkhead - Rear Side Nut
Body Material: Brass
Insertion Loss: 0.2dB
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Beryllium Copper
Center Contact Plating: Silver
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 4 pcs - 1 Connector, 1 Gasket, 1 Lockwasher, 1 Nut
Family Name: 031-238
Categories: Connectors, Interconnects
Introduction Date: January 25, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ARF1136-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1136-ND
Coaxial Connector (RF) Assemblies ARF1136-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Eyelet

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Eyelet

Buy Now Datasheet
Rf/coaxial, Bnc Bhd Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf - 39F1339 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Bhd Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf
39F1339
Rf/coaxial, Bnc Bhd Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf 39F1339
RF/COAXIAL, BNC BHD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC BHD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 437-31-238 793119-31-238 ARF1136-ND 39F1339
Product Name 50 OHM Electronic Connector Coaxial Connectors (RF) - 31-238 Coaxial Connector (RF) Assemblies Rf/coaxial, Bnc Bhd Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf
Voltage Rating 500 volts 500 volts
Termination Solder Eyelet Crimp
Mounting Panel Mount Panel Mount
Frequency 2.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1058644-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 11.000 GHz
View Details
6 suppliers
BNC Male Το N Male RF Adapter - ET-BMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NCK-FB-086-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details