- Trained on our vast library of engineering resources.

HUBER+SUHNER AG RF Adapters - In Series 32_716-50-0-2/133_WE

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7417127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hubner+Suhner low intermodulation adaptors have been designed specifically for intermodulation testing applications.These high quality intermodulation adaptors are made of non-magnetic materials using the smallest number of piece parts to minimize intermodulation sources. Outstanding intermodulation performance. Non magnetic materials. Excellent electrical contacts. Reliable and repeatable intermodulation measurements. 50î© Adapter Type = 7/16 Plug to 7/16 Plug Adapter Type A = 7/16 Adapter Type B = 7/16 Gender A = Plug Gender B = Plug Impedance = 50Ohms Body Orientation = Straight Operating Frequency = 7.5GHz Contact Plating = Gold over Enickel, White Bronze Length = 40mm

Hubner+Suhner low intermodulation adaptors have been designed specifically for intermodulation testing applications.These high quality intermodulation adaptors are made of non-magnetic materials using the smallest number of piece parts to minimize intermodulation sources.
Outstanding intermodulation performance. Non magnetic materials. Excellent electrical contacts. Reliable and repeatable intermodulation measurements. 50Ω
Adapter Type = 7/16 Plug to 7/16 Plug
Adapter Type A = 7/16
Adapter Type B = 7/16
Gender A = Plug
Gender B = Plug
Impedance = 50Ohms
Body Orientation = Straight
Operating Frequency = 7.5GHz
Contact Plating = Gold over Enickel, White Bronze
Length = 40mm

Supplier's Site
RF Adapters - In Series - 32_716-50-0-2/133_WE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
32_716-50-0-2/133_WE
RF Adapters - In Series 32_716-50-0-2/133_WE
RF Adapters - In Series 7/16 plug(m) to 7/16 plug(m), low PIM

RF Adapters - In Series 7/16 plug(m) to 7/16 plug(m), low PIM

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 7417127 32_716-50-0-2/133_WE
Product Name RF Adapters - In Series
Connector Type 7-16 Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
 - 1121489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
RF Connectors - 1-225661-2 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 11.000 GHz
View Details
5 suppliers