SMPM FEMALE TO FEMALE BULLET INDIVIDUAL BAG
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
SMPM Female to Female Bullet (OAL 0.211
SMPM FEMALE TO FEMALE BULLET
RF ADAPTOR, SMPM JACK-JACK, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Jack; Convert To Coax Type:SMPM; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series SMPM F to F Bullet Bullet Adapter
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 3290-4002 | 3290-4002-ND | 3290-4002 | 84AC3762 | 43AC7777 | 3290-4002 |
| Product Name | Connectors RF - Adaptors (Interseries, Gender, etc.) | Coaxial Connector (RF) Adapters | SMPM Connector | Smpm Female To Female Bullet Amphenol Sv Microwave | Rf Adaptor, Smpm Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave | RF Adapters - In Series |
| Connector Type | SMP | SMP |