Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket To SMA Jack, Female Socket Non-Constant
Adapter | TRB Jack to SMA Bulkhead Jack
RF COAX ADAPTER, TRB JACK-SMA JACK; Convert From Coax Type:TRB; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:-; Product Range:Triax SMA/SMP SeriesRoHS Compliant: Yes
RF Adapters - Between Series Adapter, TRB Jack to SMA BKHD Jack
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 1097-1372-ND | 3-0347-9 | 62AC6376 | 3-0347-9 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | Rf Coax Adapter, Trb Jack-Sma Jack; Convert From Coax Type Trompeter - Cinch Connectivity | RF Adapters - Between Series |
| Connector Type | SMA | SMA | SMA |