SV Microwave, Inc. Connectors RF - MICROWAVE 3211-40003

Description
SV Microwave offers a great variety of SMPM bullet connectors. Similar to the SMP bullet, these connectors are 20% smaller and have frequency ranges up to 65GHz. The SMPM connector was developed to meet the need for a smaller high frequency connector than the SMP. Like the SMP, the SMPM bullet is the heart of this miniature design. The SMPM connector is designed to allow the joining of two RF modules by captivating the bullet between the two shrouds. The mounting method allows for higher density of connectors and by design the SMPM bullet allows for misalignment to compensate for tolerance stack up. With higher withdrawal forces on the full detent shroud, the SMPM bullet has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. The SMPM connector is designed to meet the requirements of MIL-STD-348 and, therefore, is intermatable with other industry standard SMPM under other names such as GPPO™. Today's industry requires both innovation and flexibility, and the SMPM bullet connector meets that challenge.
Request a Quote Datasheet
Description
SV Microwave offers a great variety of SMPM bullet connectors. Similar to the SMP bullet, these connectors are 20% smaller and have frequency ranges up to 65GHz. The SMPM connector was developed to meet the need for a smaller high frequency connector than the SMP. Like the SMP, the SMPM bullet is the heart of this miniature design. The SMPM connector is designed to allow the joining of two RF modules by captivating the bullet between the two shrouds. The mounting method allows for higher density of connectors and by design the SMPM bullet allows for misalignment to compensate for tolerance stack up. With higher withdrawal forces on the full detent shroud, the SMPM bullet has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. The SMPM connector is designed to meet the requirements of MIL-STD-348 and, therefore, is intermatable with other industry standard SMPM under other names such as GPPO™. Today's industry requires both innovation and flexibility, and the SMPM bullet connector meets that challenge.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 3211-40003 - SV Microwave, Inc.
West Palm Beach, FL, USA
SV Microwave offers a great variety of SMPM bullet connectors. Similar to the SMP bullet, these connectors are 20% smaller and have frequency ranges up to 65GHz. The SMPM connector was developed to meet the need for a smaller high frequency connector than the SMP. Like the SMP, the SMPM bullet is the heart of this miniature design. The SMPM connector is designed to allow the joining of two RF modules by captivating the bullet between the two shrouds. The mounting method allows for higher density of connectors and by design the SMPM bullet allows for misalignment to compensate for tolerance stack up. With higher withdrawal forces on the full detent shroud, the SMPM bullet has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. The SMPM connector is designed to meet the requirements of MIL-STD-348 and, therefore, is intermatable with other industry standard SMPM under other names such as GPPO™. Today's industry requires both innovation and flexibility, and the SMPM bullet connector meets that challenge.

SV Microwave offers a great variety of SMPM bullet connectors. Similar to the SMP bullet, these connectors are 20% smaller and have frequency ranges up to 65GHz. The SMPM connector was developed to meet the need for a smaller high frequency connector than the SMP.

Like the SMP, the SMPM bullet is the heart of this miniature design. The SMPM connector is designed to allow the joining of two RF modules by captivating the bullet between the two shrouds. The mounting method allows for higher density of connectors and by design the SMPM bullet allows for misalignment to compensate for tolerance stack up. With higher withdrawal forces on the full detent shroud, the SMPM bullet has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches.

The SMPM connector is designed to meet the requirements of MIL-STD-348 and, therefore, is intermatable with other industry standard SMPM under other names such as GPPO™. Today's industry requires both innovation and flexibility, and the SMPM bullet connector meets that challenge.

Supplier's Site Datasheet
Connectors RF - MICROWAVE - 3211-40003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - MICROWAVE
3211-40003
Connectors RF - MICROWAVE 3211-40003
SMPM MALE SNAP-IN CONNECTOR FO INDIVIDUAL - TRAY (PACK FILL Q

SMPM MALE SNAP-IN CONNECTOR FO INDIVIDUAL - TRAY (PACK FILL Q

Buy Now
Coaxial Connector (RF) Assemblies - 3211-40003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
3211-40003-ND
Coaxial Connector (RF) Assemblies 3211-40003-ND
SMPM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)

SMPM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)

Buy Now Datasheet
Swedesboro, NJ, United States
SMPM Connector
3211-40003
SMPM Connector 3211-40003
SMPM Male Snap-In Connector for .047 Cab

SMPM Male Snap-In Connector for .047 Cab

Buy Now
Smpm Male Snap-In Connector For .047 Cable, Sb / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave - 43AC7731 - Newark, An Avnet Company
Chicago, IL, United States
Smpm Male Snap-In Connector For .047 Cable, Sb / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7731
Smpm Male Snap-In Connector For .047 Cable, Sb / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7731
SMPM Male Snap-In Connector for .047 Cable, SB / Individual - Tray (Pack Fill Qty: 100)

SMPM Male Snap-In Connector for .047 Cable, SB / Individual - Tray (Pack Fill Qty: 100)

Supplier's Site
RF Connectors / Coaxial Connectors - 3211-40003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
3211-40003
RF Connectors / Coaxial Connectors 3211-40003
RF Connectors / Coaxial Connectors SMPM M Snap-In Conn for .047 Cbl, SB

RF Connectors / Coaxial Connectors SMPM M Snap-In Conn for .047 Cbl, SB

Buy Now Datasheet

Technical Specifications

  SV Microwave, Inc. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 3211-40003 3211-40003 3211-40003-ND 3211-40003 43AC7731 3211-40003
Product Name Connectors RF - MICROWAVE Coaxial Connector (RF) Assemblies SMPM Connector Smpm Male Snap-In Connector For .047 Cable, Sb / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data