Amphenol RF FAKRA SMB RF Connector 2FA1-NCSP-C01-1

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAKRA SMB RF Connector - 2FA1-NCSP-C01-1 - Amphenol RF
Danbury, CT, USA
FAKRA SMB RF Connector
2FA1-NCSP-C01-1
FAKRA SMB RF Connector 2FA1-NCSP-C01-1
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1619-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1619-ND
Coaxial Connector (RF) Assemblies ARF1619-ND
SMB, Fakra Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

SMB, Fakra Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf Connector, Smb, Straight Plug, Cable; Connector Type Amphenol Rf - 72Y1831 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Smb, Straight Plug, Cable; Connector Type Amphenol Rf
72Y1831
Rf Connector, Smb, Straight Plug, Cable; Connector Type Amphenol Rf 72Y1831
RF CONNECTOR, SMB, STRAIGHT PLUG, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316, LMR-100; Contact Material:Brass RoHS Compliant: Yes

RF CONNECTOR, SMB, STRAIGHT PLUG, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316, LMR-100; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 2FA1-NCSP-C01-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2FA1-NCSP-C01-1
RF Connectors / Coaxial Connectors 2FA1-NCSP-C01-1
RF Connectors / Coaxial Connectors PLUG RG-174,188,316 FAKRA

RF Connectors / Coaxial Connectors PLUG RG-174,188,316 FAKRA

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2FA1-NCSP-C01-1 ARF1619-ND 72Y1831 2FA1-NCSP-C01-1
Product Name FAKRA SMB RF Connector Coaxial Connector (RF) Assemblies Rf Connector, Smb, Straight Plug, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMB SMB SMB
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-TFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 1406165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Straight; Straight
View Details
RF Connectors - 1052522-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCK-FG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details