SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
CONN FAKRA PLUG R/A 50 OHM PCB
SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors Edgemount PCB PLUG
RF COAXIAL, FAKRA PLUG, 50 OHM, PCB; Connector Type:FAKRA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-2FA1-WZSP-PCBA3TR-ND | 2FA1-WZSP-PCBA3 | 2FA1-WZSP-PCBA3 | 70AC6386 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors | RF Connectors / Coaxial Connectors | Rf Coaxial, Fakra Plug, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMB; Plug, Male Pin | |||
| Mounting | Through Hole, Right Angle | PCB Mount |