Win Source Part Number: 1365230-31-320-RFX
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol RF
Package: Bulk
Product Status: Active
Base Product Number: 31-320
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4010
ECCN: EAR99
Contact Termination: Crimp or Solder
Connector Type: Plug, Male Pin
Fastening Type: Bayonet Lock
Voltage Rating: 500 V
Housing Color: Silver
Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule
Insertion Loss: 0.2dB
Impedance: 50Ohm
Body Material: Brass
Frequency - Max: 4 GHz
Mating Cycles: 500
Dielectric Material: Polyoxymethylene (POM) Acetal
Connector Style: BNC
California Prop 65: Warning Information
Number of Ports: 1
Shield Termination: Crimp
Cable Group: RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907
Center Contact Material: Brass
Body Finish: Nickel
Center Contact Plating: Gold
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
CONN BNC PLUG STR 50 OHM CRIMP Product overview: 31-320-RFX from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-31-320-RFX can be used for catalog matching and distributor lookup.
CONNECTOR, BNC, PLUG, STR, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
BNC STRAIGHT CRIMP PLUG FOR RG-58, 50 OHM ROHS COMPLIANT: YES
Amphenol RF 3-piece BNC Jacks provide a wide performance range for Commercial, Industrial and Military Grades. The Amphenol RF BNC Jacks accommodate a variety of cable types ranging from standard RG to LMR styles and mate to industry standard BNC plug receptacles. These 3-piece crimp connectors are complimented with simple tooling that allow for quick and reliable termination.
Application usage for the BNC line of connectors from Amphenol RF is diverse, including: Broadcast, Telecom, Digital Video, Mil-Aero, Instrumentation, Satcom, Medical Equipment, Cable Assemblies, Radios, Surge Protection, Base Stations, Antennas, DS3/DS4.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1365230-31-320-RFX | ARFX1039-ND | 437-31-320-RFX | 97B2386 | 82AC1410 | 70142875 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | Coaxial Connector (RF) Assemblies | 50 OHM Electronic Connector | Connector, Bnc, Plug, Str, 50 Ohm, Crimp; Connector Type Amphenol Rf | Bnc Straight Crimp Plug For Rg-58, 50 Ohm Rohs Compliant Amphenol Rf | connector,rf coaxial,bnc commercial strplug,crimp-crimp,rg58,141 cable,50 ohm |
| Termination | Crimp or Solder | Crimp | Crimp | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||
| Voltage Rating | 500 volts | 500 volts | 500 volts | |||
| Frequency | 4.000 GHz | ? to 4.000 GHz |