BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup
Receptacle, 75 Ohms Impedance, BNC Cable Type
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
BNC receptacle connector type.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARF1121-ND | 70142577 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,bnc blkhd recept,front mount,ground tab,isolated,75 ohm |
| Connector Type | BNC | |
| Mounting | Panel Mount | Bulkhead |
| Geometry | Straight |