BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Straight Original Crimp Plug BNC Connectors, 50 Ohms Impedance, TFE Insulation
Recognized under the component program of UL, Inc. Male contacts. **Weather-proof only when used in combination with other Amphenol BNC connectors. 50 ohm impedance. TFE insulation, except † rexolite insulation.
For applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARF1143-ND | 70142822 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,bnc str plug,crimp/solder,for rg 174,179,187,188,316,50 ohm |
| Connector Type | BNC | |
| Mounting | Free Hanging (In-Line) | |
| Gender | Male / Plug | |
| Geometry | Straight |