TE Connectivity RF Connectors 3-227000-4

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 7 Other Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 58B, RG 58C, RG 58, RG 58A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : TNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 7 Other Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 58B, RG 58C, RG 58, RG 58A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : TNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 3-227000-4 - TE Connectivity
Berwyn, PA, United States
RF Connectors
3-227000-4
RF Connectors 3-227000-4
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 7 Other Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 58B, RG 58C, RG 58, RG 58A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : TNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 7

Other


  • Dielectric Material : Polyethylene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With RF Cable Type : RG 58B, RG 58C, RG 58, RG 58A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : TNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A117587-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A117587-ND
Coaxial Connector (RF) Assemblies A117587-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 3-227000-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
3-227000-4
RF Connectors / Coaxial Connectors 3-227000-4
RF Connectors / Coaxial Connectors PLUG,COML TNC

RF Connectors / Coaxial Connectors PLUG,COML TNC

Buy Now Datasheet
Plug,coml Tnc Amp - Te Connectivity - 76AC6030 - Newark, An Avnet Company
Chicago, IL, United States
Plug,coml Tnc Amp - Te Connectivity
76AC6030
Plug,coml Tnc Amp - Te Connectivity 76AC6030
PLUG,COML TNC

PLUG,COML TNC

Supplier's Site
Plug,coml Tnc Te Connectivity - 99X1219 - Newark, An Avnet Company
Chicago, IL, United States
Plug,coml Tnc Te Connectivity
99X1219
Plug,coml Tnc Te Connectivity 99X1219
PLUG,COML TNC

PLUG,COML TNC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 3-227000-4 A117587-ND 3-227000-4 76AC6030
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Plug,coml Tnc Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1046301-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
RF Connectors - 1053086-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers